EN
  • EN
  • DE

PIC16CE625-04I/P

Part No PIC16CE625-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18DIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16CE625
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16CE625-04I/P-NDR,PIC16CE625-04I/PR-ND,PIC16CE625-04I/PR
Standard Package 25
Win Source Part Number 1322565-PIC16CE625-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC16CE625-04I/P CAD Model

Description

Microchip Technology's PIC16CE625-04I/P Microcontroller

The PIC16CE625-04I/P is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology, renowned for its versatility and reliability in a wide range of applications. This particular model comes in a DIP (Dual In-line Package) form factor, making it a suitable choice for prototyping, educational purposes, and small-scale production where manual assembly or through-hole mounting techniques are preferred.

Key Features

  • CPU: The device is built around Microchip's famous PIC architecture, providing a solid balance between low power consumption and processing speed, with a maximum operating frequency of 4 MHz.
  • Memory: It is equipped with 1.75 KB of flash memory for program storage, ensuring ample space for most basic to moderately complex applications. Additionally, it offers 68 bytes of data RAM and 64 bytes of EEPROM for data storage, which are valuable for non-volatile storage needs.
  • I/O and Peripherals: The microcontroller features 12 I/O pins which are highly configurable to suit various interface requirements. It also includes an 8-bit timer, a watchdog timer, and an analog comparator, enhancing its functionality for tasks requiring timing and analog signal monitoring.
  • Operating Voltage: The operating voltage range of 4.5V to 5.5V makes it compatible with most 5V logic levels and power supplies, simplifying the design of power management circuits.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the PIC16CE625-04I/P is resilient and reliable, capable of operating in harsh environmental conditions.
  • Programming: The device supports in-circuit serial programming (ICSP) for convenient programming and reprogramming of the microcontroller without removing it from the circuit.

Applications

The PIC16CE625-04I/P is an excellent choice for a multitude of applications, including but not limited to embedded systems, automation, custom controllers, hobbyist projects, and educational platforms. Its robust feature set and ease of use make it a go-to microcontroller for both beginners and experienced engineers seeking a reliable and cost-effective solution for their electronic projects.

Whether you're developing a simple timer, a complex control system, or experimenting with embedded design, the PIC16CE625-04I/P offers a solid foundation for your project with the quality and support you can expect from Microchip Technology.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5978 $61.1626
40+ $2.9522 $118.0880
61+ $2.8598 $174.4478
84+ $2.7674 $232.4616
108+ $2.6750 $288.9000
145+ $2.3989 $347.8405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess