EN
  • EN
  • DE

LM2903IDRDL

Part No LM2903IDRDL
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description PROTOTYPE / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 30V, ±1V ~ 15V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 6mA @ 5V
Current - Quiescent (Max) 1mA
Propagation Delay (Max) 1µs (Typ)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Standard Package 1 pcs
Win Source Part Number 182616-LM2903IDRDL
Ultra Librarian 3D Model Ultra Librarian LM2903IDRDL CAD Model

Description

The LM2903IDRDL is an exceptional product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Device Type: Dual differential comparator
  • Power-Supply Voltages: ±15V for operational amplifiers and 5V for logic systems
  • Supply Current Drain: Low, independent of the magnitude of the supply voltage
  • Differential Input Voltage Range: Equal to the power supply voltage
  • Key Features: Low input offset voltage and offset current, open-collector output
  • Output Voltage: Compatible with RTL, DTL, TTL, MOS, and CMOS logic systems
  • Package: Small-outline integrated circuit (SOIC)
  • Operating Temperature Range: 0°C to 70°C
  • Protection: ESD protection

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1435 $50.2250
850+ $0.1178 $100.1300
1,315+ $0.1141 $150.0415
1,815+ $0.1104 $200.3760
2,345+ $0.1068 $250.4460
3,135+ $0.0957 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess