EN
  • EN
  • DE

TMS320F2808GGMS

Part No TMS320F2808GGMS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LFBGA
Manufacturer Package 100-BGA MICROSTAR (10.1x10.1)
Win Source Part Number 1271284-TMS320F2808GGMS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F2808
Introduction Date October 01, 2003
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F2808GGMS CAD Model

Description

The TMS320F2808GGMS is a highly integrated, high-performance solution for demanding control applications and is part of the TMS320C28x™ DSP generation from Texas Instruments. This microcontroller is designed to cater to the needs of advanced industrial control systems, such as motor control, digital power conversion, and intelligent sensing applications.

Key Features

  • High-Performance Digital Signal Processor: With its 32-bit CPU, the TMS320F2808GGMS operates at a frequency of up to 150 MHz, delivering up to 300 Million Instructions Per Second (MIPS). This processing capability makes it ideal for high-speed and complex algorithm computations.
  • Integrated Memory: It comes with 128KB of Flash memory and 18KB of RAM, facilitating efficient program execution and data storage without the need for external memory components.
  • Advanced Peripherals: The device includes a rich set of peripherals such as PWM outputs, capture inputs, QEP interfaces, and a 12-bit ADC with a conversion rate of 6.25 MSPS, providing versatile interface options for various control applications.
  • JTAG Interface: For ease of programming and debugging, the TMS320F2808GGMS is equipped with a JTAG interface supporting standard IEEE 1149.1 (JTAG) protocol.
  • Robust Design: This DSP is designed to operate in extreme conditions, with an extended temperature range and enhanced protection features that ensure reliable performance in harsh environments.

Applications

The TMS320F2808GGMS is ideal for a wide range of applications, including:

  • Advanced Motor Control (AC Induction, Brushless DC, Permanent Magnet Synchronous, and Stepper Motors)
  • Digital Power Supplies (Switched Mode Power Supply, Power Factor Correction)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Intelligent Sensing and Monitoring Systems

Support and Resources

Texas Instruments provides extensive support for the TMS320F2808GGMS through its comprehensive online resources. Developers can access a wealth of information including technical documentation, application notes, software tools, and community forums to facilitate the design and development process.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess