EN
  • EN
  • DE

TPS65170RHDT

Part No TPS65170RHDT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description LCD Bias Supply
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications LCD TV/Monitor
Operating Supply Current 1mA
Operating Supply Voltage 8.6 V ~ 14.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN (5x5)
Win Source Part Number 1273023-TPS65170RHDT
Manufacturer Homepage www.ti.com
Family Name TPS65170
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65170RHDT CAD Model

Description

Introducing the TPS65170RHDT from Texas Instruments

The TPS65170RHDT is a high-performance power management integrated circuit (PMIC) designed by Texas Instruments, tailored for driving TFT LCD panels. This robust component is an ideal solution for powering the various supply rails of thin-film transistor (TFT) liquid crystal displays (LCDs) used in monitors, notebook displays, and a range of other industrial and consumer applications that require high-quality visual interfaces.

Key Features

  • Versatile Power Solution: The TPS65170RHDT offers a multi-channel power supply, including a positive charge pump for the source driver, a negative charge pump for the gate driver, a regulated voltage for the logic, and an adjustable VCOM buffer.
  • High-Efficiency Performance: With its integrated 1.6 MHz fixed-frequency PWM boost converter, the device ensures efficient power conversion, thereby enhancing the overall performance of the display system.
  • Programmable Sequencing: The sequencing of the output voltages can be programmed via an external EEPROM, which allows for a customized startup sequence tailored to specific display panel requirements.
  • Thermal Protection: The TPS65170RHDT is designed with built-in thermal shutdown protection to safeguard the device from overheating, ensuring reliable operation under varying conditions.

Technical Specifications

  • Input Voltage Range: 2.7V to 5.8V, accommodating a wide variety of power sources.
  • Output Voltage Range: Capable of providing a broad range of output voltages, crucial for driving different sections of TFT LCD panels.
  • Package: The device comes in a compact 32-pin VQFN package, suitable for space-constrained applications.

Applications

The TPS65170RHDT's flexibility and high efficiency make it a go-to choice for a diverse array of applications, such as:

  • Notebook PCs
  • Monitors and TVs
  • Portable media players
  • Industrial displays

With its comprehensive feature set and robust design, the TPS65170RHDT from Texas Instruments stands out as a powerful and versatile solution for LCD power management, enabling designers to enhance the performance and reliability of their display products.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess