EN
  • EN
  • DE

MAX4838EXT+T

Part No MAX4838EXT+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE PROTECTION SC70-6 / Overvoltage Protection Controller PMIC SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Overvoltage Protection Controller
Current - Supply 140µA
Voltage - Supply 1.2V ~ 28V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number MAX4838
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 212291-MAX4838EXT+T
Ultra Librarian 3D Model Ultra Librarian MAX4838EXT+T CAD Model

Description

Maxim Integrated MAX4838EXT+T Overvoltage Protection Controller

The Maxim Integrated MAX4838EXT+T is a highly efficient overvoltage protection controller designed to safeguard low-voltage systems against harmful voltage spikes and surges. This compact device is an essential component for applications requiring precise voltage control and protection, making it ideal for portable devices, data communication systems, and other sensitive electronic equipment.

Key Features

  • Wide Operating Voltage Range: The MAX4838EXT+T operates over a broad voltage range, accommodating various system requirements.
  • Low Quiescent Current: It features a low quiescent current, which helps in conserving battery life in portable applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold according to their specific needs, ensuring tailored protection for different circuit designs.
  • Fast Response Time: The device offers a quick response to overvoltage events, minimizing the risk of damage to sensitive components.
  • Integrated MOSFET: With an internal MOSFET, the MAX4838EXT+T eliminates the need for external components, reducing the overall solution size and complexity.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection by disabling the MOSFET in the event of excessive temperature rise.

Applications

The MAX4838EXT+T's versatile protection capabilities make it suitable for a wide range of applications, including:

  • Portable Electronic Devices
  • Notebook Computers
  • Cellular Phones
  • PDAs and Handheld Devices
  • GPS Units
  • Data Communication Systems

Package and Availability

The device is offered in a small, 6-pin SOT23 package, making it an excellent choice for space-constrained applications. The MAX4838EXT+T is also available in tape and reel format, denoted by the '+T', facilitating efficient handling and placement during the manufacturing process.

With its robust feature set and flexibility, the Maxim Integrated MAX4838EXT+T stands out as a reliable solution for protecting sensitive electronics from voltage-related stresses, ensuring longevity and stable operation of the end product.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6193 $58.8335
230+ $0.5082 $116.8860
355+ $0.4924 $174.8020
485+ $0.4765 $231.1025
630+ $0.4606 $290.1780
840+ $0.4130 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess