EN
  • EN
  • DE

1SMB22AT3

Part No 1SMB22AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 22VWM 35.5VC SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMB
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name 1SMB22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1SMB22AT3OSCT, 1SMB22AT3OSTR, 1SMB22AT3OSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905771-1SMB22AT3
Ultra Librarian 3D Model Ultra Librarian 1SMB22AT3 CAD Model

Description

The 1SMB22AT3 is a robust surface-mount voltage transient suppressor designed by ON Semiconductor, renowned for its high-quality electronic components. This product is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation even under harsh conditions.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 22V, making it suitable for a variety of applications that require voltage regulation and protection.
  • Peak Pulse Power: It can withstand peak pulse power of 600 Watts at 10/1000μs waveform, which is a testament to its ability to handle significant power surges without failing.
  • Breakdown Voltage: The breakdown voltage range is from 24.4V minimum to 26.9V maximum, providing a margin of safety above the stand-off voltage to prevent premature clamping.
  • Low Leakage Current: With its low leakage current, the 1SMB22AT3 ensures minimal power loss when the device is in standby mode, contributing to the energy efficiency of the system it protects.
  • Fast Response Time: The device boasts an exceptionally fast response time to transient events, ensuring that the sensitive components it is designed to protect are shielded from voltage spikes in a timely manner.
  • Operating Temperature Range: It operates within a wide temperature range of -55°C to +150°C, allowing for deployment in various environments without compromising performance.

Applications

The 1SMB22AT3 is versatile and can be used in numerous applications, including:

  • Power supply protection
  • Industrial systems
  • Communication devices
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the 1SMB22AT3 meets stringent industry standards. The product is delivered in a SMB package, which is designed for optimal reliability and efficient space utilization in printed circuit boards. With its combination of performance, durability, and ON Semiconductor's reputation, the 1SMB22AT3 is an excellent choice for protecting your electronic investments.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess