Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ABT640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SN74ABT640N,-SN74ABT640N-NDR,-SN74ABT640NE4-NDR,296-4048-5,SN74ABT640NE4-ND,-296-4048-5,TEXTISSN74ABT640N,SN74ABT640NE4,-296-4048-5-ND,-SN74ABT640NE4
Standard Package 20
Win Source Part Number 1004604-SN74ABT640N
Ultra Librarian 3D Model Ultra Librarian SN74ABT640N CAD Model

Description

The SN74ABT640N, from Texas Instruments, is a high-performance, octal bus transceiver and register designed for bidirectional communication between data buses. With the capability to drive heavy loads, this integrated circuit (IC) is an excellent choice for interfacing between systems operating at different voltage levels.

Key Features:

  • BiCMOS Technology: The device is fabricated with advanced BiCMOS technology, which ensures reduced power consumption while maintaining high-speed operation.
  • Octal Bidirectional Transceiver: It features eight bidirectional transceivers, allowing for efficient data flow in both directions across data buses.
  • Non-Inverting Buffers: The SN74ABT640N has non-inverting buffers with 3-state outputs, which contribute to its versatility in various bus-oriented applications.
  • Dual Voltage Operation: This component can operate at both 5V V<sub>CC and 5V I/O, providing flexibility for interfacing with 5V systems.
  • High Drive: It is capable of driving up to -32 mA or 64 mA, ensuring reliable communication even with heavy loads.
  • Control Pins: The device includes control pins such as Output Enable (OE) and Direction (DIR) for easy control over data flow and output states.

Applications:

The SN74ABT640N is ideal for a wide range of applications, including:

  • Bus interface or signal buffering for microprocessors/microcontrollers
  • Data communication systems
  • Memory drivers
  • Peripheral drivers

Package and Quality:

Offered in a 20-pin DIP (Dual In-line Package), the SN74ABT640N ensures a reliable connection to the PCB and is compatible with through-hole mounting techniques. Texas Instruments is committed to high-quality manufacturing and reliability, making this product suitable for industrial and commercial-grade applications.

Overall, the SN74ABT640N from Texas Instruments is a robust and reliable solution for your data bus communication needs, providing high-speed, bidirectional data transfer with the quality and support you can trust from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCEIVER DUAL 24TVSOP / Bus XCVR Single 8-CH 3-ST 24-Pin TVSOP T/R
Need more? Email Us
ECAD model for SN74ABT646DGVR
Diodes Incorporated
IC BUFF DVR 16BIT N-INV 48TSSOP / Buffer/Line Driver 16-CH Non-Inverting 3-ST CMOS 48-Pin TSSOP Tube
Need more? Email Us
ECAD model for PI74LPT16244AA
Renesas Electronics America
IC Bi-direct Trscvr 16 Bit 48SSOP
Need more? Email Us
ECAD model for IDT74FCT162245ATPVG8
Foxconn Optical Interconnect Technology, Inc.
TX/RX Optical Fiber 14.025Gbps 850nm
Lowest to $115.4926
ECAD model for AFBR-57F5AMZ-HP3
Texas Instruments
IC BUS BUFF TRI-ST QD 14SOIC / Buffer/Line Driver 4-CH Non-Inverting 3-ST BiCMOS 14-Pin SOIC T/R
Need more? Email Us
ECAD model for SN74ABT126DRG4
STMicroelectronics
Rad-Hard 16-bit transceiver, 3.3 to 5 V bidirectional level shifter transceiver
Need more? Email Us
ECAD model for RHRAC164245K1
Texas Instruments
IC TXRX NON-INVERT 3.6V 24SSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Need more? Email Us
ECAD model for SN74LVTH2952DBRG4
Texas Instruments
IC REGISTERED TRANSCVR 24TSSOP / Bus XCVR Single 8-CH 3-ST 24-Pin TSSOP T/R
Lowest to $1.5071
ECAD model for SN74LVC543APWT
NXP / Nexperia
IC TXRX NON-INVERT 5.5V 20SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Need more? Email Us
ECAD model for 74ABT245DB,112

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention