EN
  • EN
  • DE

74ABT245DB,112

Part No 74ABT245DB,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series 74ABT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74ABT245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names NEXNEX74ABT245DB,112,2156-74ABT245DB112
Standard Package 1
Win Source Part Number 1228068-74ABT245DB,112
Ultra Librarian 3D Model Ultra Librarian 74ABT245DB,112 CAD Model

Description

Product Overview: 74ABT245DB,112

The 74ABT245DB,112 is a high-performance, octal bi-directional transceiver from NXP Semiconductors, designed to provide efficient and reliable data transfer in complex digital systems. This integrated circuit (IC) is a part of the 74ABT range, known for its advanced BiCMOS technology, which combines the speed of CMOS with the output drive and noise immunity of bipolar transistors.

Key Features

  • Bi-Directional Interface: The 74ABT245DB,112 facilitates two-way data communication, allowing for flexible data transfer between buses.
  • Octal Configuration: It features eight input/output (I/O) lines, making it suitable for parallel data transfer applications.
  • High-Speed Operation: This IC is capable of operating at high speeds, which is essential for systems requiring fast data throughput.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, enabling multiple devices to connect to a data bus without interference.
  • Live Insertion and Extraction: The 74ABT245DB,112 supports live insertion and extraction, minimizing system downtime during maintenance.

Applications

Due to its robustness and versatility, the 74ABT245DB,112 is used in a variety of applications, including:

  • Bus Interface
  • Data Communication Systems
  • Computer Motherboards
  • Networking Equipment
  • Industrial Control Systems

Product Specifications

Attribute Value
Package Type SSOP
Mounting Type Surface Mount
Pin Count 20
Logic Family ABT
Logic Function Octal Transceiver
Operating Temperature -40°C to +85°C
Supply Voltage 4.5V to 5.5V

The 74ABT245DB,112 from NXP Semiconductors is a testament to the company's commitment to providing innovative solutions for high-speed digital interfacing. With its robust feature set and reliable performance, it is a preferred choice for designers looking to implement efficient data transfer in their systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess