EN
  • EN
  • DE

SN74ABT126DRG4

Part No SN74ABT126DRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST QD 14SOIC / Buffer/Line Driver 4-CH Non-Inverting 3-ST BiCMOS 14-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 794859-SN74ABT126DRG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT126
Introduction Date August 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ABT126DRG4 CAD Model

Description

SN74ABT126DRG4 Quad Bus Buffer Gate by Texas Instruments

The SN74ABT126DRG4 is a high-performance, quad bus buffer gate designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the ABT family, which is known for its advanced bicmos technology and is tailored to address the needs of high-speed 5V tolerant systems.

The device features four independent non-inverting buffer gates with 3-state outputs. Each gate is equipped with a separate output-enable (OE) input, which allows the user to place the output in either a high-impedance state or a low-impedance state, making it ideal for bus-oriented applications. The SN74ABT126DRG4 is capable of driving heavily loaded outputs with up to 64 mA of continuous current and can handle transient currents of up to 300 mA, providing reliable performance for high-speed interfacing.

Designed with a standard SOIC-14 (DRG) package, the SN74ABT126DRG4 ensures a compact footprint on printed circuit boards (PCBs), which is beneficial for space-constrained applications. The device operates over a broad supply voltage range of 4.5V to 5.5V, which makes it compatible with typical 5V systems. Additionally, the SN74ABT126DRG4 is characterized for operation from -40°C to 85°C, ensuring stable performance across a wide range of environmental conditions.

Key features of the SN74ABT126DRG4 include:

  • Four independent non-inverting buffers with 3-state outputs
  • Output current capability of 64 mA continuous and 300 mA transient
  • 5V tolerant inputs and outputs for interfacing with 5V logic levels
  • Operational temperature range from -40°C to 85°C
  • Supply voltage range from 4.5V to 5.5V
  • Standard SOIC-14 (DRG) package for efficient PCB layout

The SN74ABT126DRG4 is a versatile component suitable for a variety of digital applications, including bus drivers, buffer memory address registers, and control lines. Its robust design and high-speed performance make it a reliable choice for engineers and designers seeking to enhance the operational efficiency of their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess