EN
  • EN
  • DE

TDA8922CTH/N1

Part No TDA8922CTH/N1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840079-TDA8922CTH/N1
Ultra Librarian 3D Model Ultra Librarian TDA8922CTH/N1 CAD Model

Description

Introducing the TDA8922CTH/N1 from NXP

Experience the power and efficiency of the TDA8922CTH/N1, a high-quality Class-D audio amplifier from NXP Semiconductors. This innovative component is designed to deliver exceptional sound quality with minimal power loss, making it an ideal choice for a wide range of audio applications.

Key Features

  • High Efficiency: The TDA8922CTH/N1 operates with an impressive efficiency of up to 90%, ensuring that most of the power is converted into audio output rather than heat. This makes it an eco-friendly solution for audio amplification.
  • Class-D Architecture: Utilizing the latest in Class-D amplifier technology, this device provides a high output power of up to 2 x 80 W into 4 ohms, while maintaining a crystal-clear sound with low distortion.
  • Wide Supply Voltage Range: The amplifier supports a broad supply voltage range from 12.5 V to 36 V, offering flexibility and compatibility with various audio systems and setups.
  • Advanced Protection Features: The TDA8922CTH/N1 is equipped with multiple protection features, including short-circuit protection, thermal protection, and an under-voltage lockout, ensuring reliable operation and longevity of the amplifier.

Applications

The versatility of the TDA8922CTH/N1 makes it suitable for a diverse array of applications. It is perfect for use in:

  • Home theater systems
  • Active speakers
  • Television sound systems
  • Professional audio equipment

Easy Integration

Designed with simplicity in mind, the TDA8922CTH/N1 comes in a 24-pin HSOP package, which allows for easy integration into existing and new designs. Its compact footprint means that it won't take up unnecessary space on your PCB, and its pin compatibility with other products in the same range allows for a hassle-free upgrade path.

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability, and the TDA8922CTH/N1 is no exception. Manufactured to the highest standards, this audio amplifier is set to deliver top-notch performance and durability, ensuring that your audio experience is nothing short of extraordinary.

Upgrade your audio system with the TDA8922CTH/N1 and enjoy the perfect blend of power, clarity, and efficiency in your audio applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess