EN
  • EN
  • DE

SN74BCT2244DWRE4

Part No SN74BCT2244DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259646-SN74BCT2244DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT2244DWRE4 CAD Model

Description

Product Overview: SN74BCT2244DWRE4

The SN74BCT2244DWRE4 from Texas Instruments is a high-performance, octal buffer and line/mos driver designed to meet the demanding needs of high-speed data transmission systems. This integrated circuit (IC) is part of the SN74BCT family, known for its reliability and versatility in a wide range of digital applications.

Key Features

  • Octal Buffers and Line Drivers: The device features eight independent buffer and line driver channels, which can be used to interface between different logic levels or to drive high-capacity loads.
  • Bi-Directional Data Flow: With direction control, this IC allows for bi-directional data flow, providing flexibility in system design.
  • High-Output Drive: The SN74BCT2244DWRE4 is capable of driving heavy loads with its high-current outputs, making it suitable for bus-oriented systems.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for multiple devices to be connected to a single data bus without interference.
  • Operational Speed: This device is designed for improved speed performance and can support high-speed data transfer, which is essential for modern digital communication.
  • Wide Operating Range: It has a broad operating voltage range, ensuring compatibility with a variety of logic levels and providing design flexibility.

Applications

The SN74BCT2244DWRE4 is ideal for use in a variety of applications where data buffering and driving are required. Its primary applications include:

  • Bus transceivers in data communication systems
  • Memory and microprocessor driving
  • Input/output port driving for high-speed computers
  • Peripheral driving for microcontroller-based systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74BCT2244DWRE4 is no exception, as it is built to the highest standards, ensuring long-term performance and stability in even the most demanding conditions. This product is available in a wide-body SOIC-20 package, providing ease of integration into various circuit designs.

Ordering Information

For ordering and detailed technical specifications, visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the part number SN74BCT2244DWRE4 to get the exact product specifications for your design needs.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess