EN
  • EN
  • DE

UPI3055AS

Part No UPI3055AS
Manufacturer Advanced Power Electronics Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841833-UPI3055AS
Ultra Librarian 3D Model Ultra Librarian UPI3055AS CAD Model

Description

The UPI3055AS is an N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. (APEC). This MOSFET is designed for high-efficiency power switching applications, offering a combination of low on-resistance and fast switching speeds. It is commonly used in DC-DC converters, power management circuits, and motor control applications.

Applications

  • DC-DC Converters: Used in various DC-DC converter topologies, such as buck, boost, and buck-boost converters.
  • Power Management Circuits: Employed in power management units (PMUs) for efficient power distribution and regulation.
  • Motor Control: Utilized in motor control circuits for driving small to medium-sized motors.
  • LED Lighting: Found in LED drivers for controlling the current flow to LEDs in lighting applications.
  • Battery Management Systems (BMS): Integrated into BMS for controlling charging and discharging of batteries.

Features

  • N-Channel MOSFET: N-Channel enhancement mode transistor.
  • Low On-Resistance (RDS(on)): Offers a low RDS(on) value, typically around 8 mΩ at VGS = 10V, reducing power losses and improving efficiency.
  • High Drain Current (ID): Capable of handling a continuous drain current of up to 75A at TC = 25°C.
  • High Avalanche Energy: Designed with high avalanche energy capability for robust performance in inductive switching applications.
  • Fast Switching Speed: Features fast switching speeds, reducing switching losses and improving overall efficiency.
  • Lead-Free and RoHS Compliant: Environmentally friendly, complying with lead-free and RoHS standards.
  • Operating Temperature Range: Operates over a wide temperature range, typically from -55°C to +175°C.

Benefits

  • High Efficiency: Low on-resistance minimizes conduction losses, resulting in higher efficiency in power conversion applications.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation, improving thermal performance and reliability.
  • Fast Switching: Fast switching speed minimizes switching losses, further enhancing efficiency.
  • Robust Design: High avalanche energy capability ensures reliable operation in demanding applications.
  • Environmentally Friendly: Lead-free and RoHS compliant, contributing to environmental sustainability.

Additional Details

The UPI3055AS is typically packaged in a TO-220 package, which provides good thermal conductivity. It has a drain-source voltage (VDS) rating of 30V. The gate-source voltage (VGS) is typically rated at +/- 20V. This MOSFET is suitable for applications requiring high efficiency and robust performance in a compact package.

The UPI3055AS power MOSFET is a reliable and efficient component for a wide range of power switching applications. Its low on-resistance, high current capability, and fast switching speed make it an excellent choice for designers seeking to optimize their power electronic designs.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess