Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - External/Internal Power Supply Accessories
Mfr Power Integrations
Series ISO5125I
Package Box
Product Status Active
Accessory Type Cable
For Use With/Related Products DC/DC Converter
Base Product Number MBC31
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1172347-MBC31-100-0
Ultra Librarian 3D Model Ultra Librarian MBC31-100-0 CAD Model

Description

The ISO5125I series from Power Integrations is a power supply accessory designed for use with DC/DC converters.

  • Accessory Type: DC/DC Converter Accessory
  • Package: Box
  • Application: External/Internal Power Supplies
  • Standard Package: 10 Pieces
  • Base Product Number: MBC31
  • Product Status: Active
  • ECCN: EAR99
  • HTSUS Code: 8544.49.3080

You May Also Be Interested in

Bel Power Solutions
EVAL BOARD FOR PFE1500-12-054NA
Need more? Email Us
ECAD model for YTM.G1Q01.0
ARTESYN / Advanced Energy
CONN KIT FOR LPS100-M SERIES
Need more? Email Us
ECAD model for 70-841-025
Mean Well Enterprises Co., Ltd.
MOUNT HARDWARE DIN RAIL PWR SUP
Need more? Email Us
ECAD model for DRL-03A
Traco Power
DC OUTPUT CONNECTOR FOR TEX 120
Need more? Email Us
ECAD model for TEX-P21
Mean Well Enterprises Co., Ltd.
MOUNT HARDWARE DIN RAIL PWR SUP
Need more? Email Us
ECAD model for DRL-02
Mean Well Enterprises Co., Ltd.
RACK SYST FOR RCP-1000 PWR SUPP
Need more? Email Us
ECAD model for RCP-1UI
Bel Power Solutions
COVER FOR BEL POWER MAP130
Need more? Email Us
ECAD model for 412-59586-G
Bel Power Solutions
COVER FOR MAP55 & MAP40-1005
Need more? Email Us
ECAD model for 412-59584-G
Mean Well Enterprises Co., Ltd.
INPUT PLUG AUSTR FOR GE ADAPTER
Need more? Email Us
ECAD model for AC PLUG-AU

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention