EN
  • EN
  • DE

AD8561AR-REEL

Part No AD8561AR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Ultrafast 7 ns Single Supply Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Number of Elements 1
Output Type CMOS, Complementary, TTL
Dual Supply Voltage (±) 3 V ~ 10 V, ±1.5 V ~ 5 V
Voltage - Input Offset (Maximum) 7mV @ 5V
Current - Input Bias (Maximum) 6μA @ 5V
Maximum Quiescent Current 6mA, 3.3mA, 5.5mA
CMRR, PSRR (Typ) 85dB CMRR, 65dB PSRR
Propagation Delay (Maximum) 9.8ns
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1138697-AD8561AR-REEL
Manufacturer Homepage www.analog.com
Family Name AD8561
Introduction Date March 07, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8561AR-REEL CAD Model

Description

AD8561AR-REEL: Ultrafast 7 ns Single Supply Comparator

The AD8561AR-REEL is a high-performance comparator from Analog Devices Inc., designed to provide ultrafast response with a propagation delay of just 7 ns. This cutting-edge component is a perfect choice for systems that require high-speed signal processing and timing precision.

Key Features:

  • Ultrafast Propagation Delay: With a propagation delay of only 7 ns, the AD8561AR-REEL ensures rapid response times for critical applications.
  • Single Supply Operation: This comparator operates from a single 5 V supply, simplifying the power design in your system.
  • Low Input Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of signal comparison.
  • Latch Function: It includes a latch function that allows the output to be held at its current state, providing flexibility in timing operations.
  • High Output Drive: The AD8561AR-REEL can directly drive loads, thanks to its high output drive capability.

Applications:

The versatility of the AD8561AR-REEL makes it suitable for a wide range of applications, including:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shapers
  • High-speed triggers
  • System monitoring and diagnostics

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8561AR-REEL is no exception. It comes in a reliable surface-mount package and is part of the REEL packaging series, which facilitates efficient assembly processes for high-volume production.

Technical Specifications:

Parameter Value
Supply Voltage 5 V
Propagation Delay 7 ns
Input Offset Voltage Typically 5 mV
Operating Temperature Range -40°C to +85°C

Whether you're designing high-speed clocks, precision measurement devices, or need a reliable comparator for any time-critical application, the AD8561AR-REEL from Analog Devices Inc. is an excellent choice that combines speed, performance, and reliability.

You May Also Be Interested in

Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3553 $53.5530
23+ $4.3941 $101.0643
36+ $4.2568 $153.2448
49+ $4.1195 $201.8555
63+ $3.9821 $250.8723
85+ $3.5702 $303.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,888 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess