EN
  • EN
  • DE

LT1721IGN#TRPBF

Part No LT1721IGN#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP R-RINOUT QUAD 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Type Use For General
Number of Elements 4
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.7V ~ 6V
Voltage - Input Offset (Maximum) 3mV at 5V
Current - Input Bias (Maximum) 6μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 7mA
CMRR, PSRR 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10ns
Hysteresis 7mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Mounting Style SMD
Supplier Device Package 16-SSOP
Family Part Number LT1721
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 739466-LT1721IGN#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1721IGN#TRPBF CAD Model

Description

Product Overview: LT1721IGN#TRPBF

The LT1721IGN#TRPBF is a high-speed, high-performance comparator produced by Linear Technology, now part of Analog Devices. This cutting-edge component is designed for systems that require fast and precise voltage comparisons. It is commonly used in applications such as zero-crossing detectors, high-speed signal processing, pulse-width modulation (PWM) control, and various forms of analog-to-digital conversion.

Key Features

  • Fast Propagation Delay: The LT1721 offers an impressive propagation delay of just 4.5ns, making it suitable for high-frequency or time-critical applications.
  • Low Voltage Operation: This comparator can operate at a supply voltage ranging from 2.7V to 7V, providing flexibility for both low and standard voltage systems.
  • Reduced Power Consumption: It features a low supply current, which minimizes power consumption, making it ideal for power-sensitive designs.
  • High Output Drive: The LT1721 can deliver a high output current, ensuring robust drive capability even with heavy loads.
  • Rail-to-Rail Output: The output stage can swing within millivolts of both supply rails, maximizing the dynamic range in single supply applications.
  • Input Offset Voltage: With a low input offset voltage, the comparator ensures accurate performance and minimizes error.

Applications

The LT1721IGN#TRPBF is versatile and can be used in a variety of applications, including:

  • High-speed ADCs
  • Zero-crossing detectors
  • Window comparators
  • Waveform analyzers
  • Clock recovery circuits
  • High-speed triggers

Physical Characteristics

The device comes in a narrow 16-pin SSOP package, which is suitable for space-constrained applications. The LT1721IGN#TRPBF is also RoHS compliant, adhering to environmental standards by avoiding the use of certain hazardous substances in its manufacture.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1721IGN#TRPBF is no exception. It is designed to meet stringent industrial standards, ensuring reliability and performance in even the most demanding conditions.

You May Also Be Interested in

Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7142 $50.1426
8+ $13.7143 $109.7144
12+ $13.2857 $159.4284
16+ $12.8571 $205.7136
21+ $12.4286 $261.0006
27+ $11.1428 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess