EN
  • EN
  • DE

KA2903

Part No KA2903
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Differential
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 16mA at 5V
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-DIP
Family Part Number KA2903
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1192317-KA2903
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA2903 CAD Model

Description

ON Semiconductor's KA2903: High-Performance Voltage Comparator

The KA2903 is a versatile voltage comparator from ON Semiconductor, designed to offer precise voltage level sensing and comparison capabilities. This integrated circuit is a quintessential component in a wide range of applications, from simple voltage level indication to more complex analog-to-digital conversion systems.

The KA2903 is characterized by its high performance, featuring a fast response time that makes it suitable for systems requiring quick decision-making capabilities. Its design is optimized for low power consumption, which is critical for battery-powered devices and energy-efficient applications.

Key Features:

  • Dual Comparators: The KA2903 contains two independent voltage comparators, which can be used in various configurations, providing flexibility in circuit design.
  • Wide Supply Voltage Range: This device can operate over a broad supply voltage range, accommodating anything from single supply operations to more complex dual supply configurations.
  • Low Input Bias Current: The low input bias current minimizes the effect on the rest of the circuit, ensuring accurate voltage comparison and reducing power consumption.
  • Offset Voltage Adjustment: Users can adjust the offset voltage, allowing for fine-tuning and calibration to meet specific application requirements.
  • Open-Collector Outputs: The open-collector outputs provide the ability to interface with different logic levels and to wire-OR the outputs of several comparators.

Applications:

  • Limit Comparators
  • Simple Analog to Digital Converters
  • DC Motor Controllers
  • Battery Chargers
  • Window Comparators
  • Voltage Monitoring
  • Alarm Systems

The KA2903 from ON Semiconductor is a reliable and efficient solution for designers looking to implement voltage comparison in their electronic designs. With its dual comparator design, wide voltage range, and low power consumption, the KA2903 is an excellent choice for a variety of applications that require high-speed, precise voltage comparison.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5031 $59.5217
17+ $6.9774 $118.6158
26+ $6.7591 $175.7366
36+ $6.5408 $235.4688
46+ $6.3236 $290.8856
62+ $5.6687 $351.4594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess