EN
  • EN
  • DE

LM211DR2

Part No LM211DR2
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Use For General
Number of Elements 1
Output Type DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage , Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LM211
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197037-LM211DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM211DR2 CAD Model

Description

ON Semiconductor LM211DR2 Voltage Comparator

The LM211DR2 is a precision voltage comparator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance integrated circuit is engineered to facilitate fast and accurate voltage level comparisons, making it an essential component in a wide array of electronic applications such as control systems, logic voltage translators, and analog-to-digital converters.

The device features a single comparator with a differential input and an output that can interface with TTL, MOS, or CMOS logic. The LM211DR2 operates over a wide voltage range, from a single 5V supply up to ±15V dual supplies, providing versatility in various circuit configurations. This flexibility makes it suitable for both consumer and industrial applications.

The robust design of the LM211DR2 ensures reliable performance under challenging conditions. It is characterized by a fast response time, typically in the order of microseconds, which is crucial for real-time applications where rapid signal processing is required. Additionally, the comparator has a low input bias current, which minimizes the effect on the circuits being monitored and contributes to the overall precision of the system.

ON Semiconductor's LM211DR2 comes in a compact 8-pin SOIC package, allowing for space-efficient designs in printed circuit boards (PCBs). Its small footprint is particularly advantageous for portable devices where space is at a premium. Moreover, the device's operating temperature range of 0°C to +70°C ensures that it can function effectively in most environmental conditions encountered in commercial settings.

With its combination of speed, accuracy, and reliability, the LM211DR2 is a go-to solution for designers looking to implement a high-quality voltage comparator in their electronic designs. Its industry-standard packaging and compatibility with various logic levels make it an easily integrable component, simplifying the design process and accelerating time-to-market for new products.

Overall, the LM211DR2 from ON Semiconductor represents a reliable and efficient solution for voltage comparison needs in a multitude of electronic applications, delivering both performance and value to engineers and designers alike.

You May Also Be Interested in

Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2809 $50.5620
380+ $0.2632 $100.0160
590+ $0.2543 $150.0370
850+ $0.2365 $201.0250
1,100+ $0.2276 $250.3600
1,375+ $0.2187 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171,590 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess