EN
  • EN
  • DE

SA5534PS

Part No SA5534PS
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SO / General Purpose Amplifier 1 Circuit 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 13V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 500 nA
Voltage - Input Offset 500 µV
Current - Supply 4mA
Current - Output / Channel 38 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SO
Base Product Number SA55
Standard Package 720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260449-SA5534PS
Ultra Librarian 3D Model Ultra Librarian SA5534PS CAD Model

Description

The SA5534PS is a high-performance operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier is part of TI's precision op-amp family, designed to cater to applications requiring a high level of accuracy and speed.

Key Features

  • High Speed: The SA5534PS boasts a high slew rate and fast settling time, making it ideal for high-speed signal processing applications.
  • Low Distortion: It offers low harmonic distortion, which is critical for audio and other high-fidelity applications.
  • Low Noise: With its low noise performance, the SA5534PS is suitable for sensitive instrumentation and audio applications.
  • High Output Drive: The device can deliver a high output current, providing excellent drive capability.

Applications

The operational amplifier is versatile and can be used in a variety of applications, such as:

  • Professional audio equipment
  • Active filters
  • Fast operational amplifier circuits
  • Signal conditioning
  • Analog-to-digital converters (ADCs)

Product Specifications

The SA5534PS is designed with the following specifications:

  • Supply Voltage: It can operate from a single or dual supply, providing flexibility in various circuit designs.
  • Package: The device is available in a small-footprint package, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over a broad temperature range, ensuring reliability in harsh environments.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SA5534PS is built to meet rigorous industry standards, ensuring long-term reliability for critical applications. Whether you are designing professional audio equipment or precision instrumentation, the SA5534PS operational amplifier from Texas Instruments is an excellent choice for your design needs.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4205 $56.8200
90+ $1.1656 $104.9040
135+ $1.1292 $152.4420
185+ $1.0927 $202.1495
240+ $1.0563 $253.5120
320+ $0.9470 $303.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess