EN
  • EN
  • DE

X24C04S8

Part No X24C04S8
Manufacturer Intersil
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411920-X24C04S8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24C04S8 CAD Model

Description

The X24C04S8 is a 4Kb CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. It's designed for applications needing non-volatile storage that can be easily updated through a serial interface.

Applications:

  • Set-Top Boxes: Storing user preferences, channel lists, and system settings.
  • Automotive Electronics: Storing configuration data, sensor calibration values, and diagnostic information.
  • Industrial Control Systems: Retaining program parameters, calibration data, and equipment settings.
  • Smart Card Readers: Storing configuration settings and security keys.
  • Consumer Electronics: Used in various devices like TVs, DVD players, and audio equipment for storing user preferences and settings.

Features:

  • 4Kb EEPROM: Provides 4096 bits of non-volatile memory.
  • Serial Interface: Employs a two-wire serial interface (I2C compatible) for communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates at 5V.
  • Self-Timed Write Cycle: Simplifies write operations with automatic timing control.
  • Page Write Mode: Allows for writing multiple bytes in a single operation.
  • High Reliability: Designed for long-term data retention and high endurance.
  • Small Package: Available in SOIC and DIP packages for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Ensures data retention even when power is removed.
  • Easy to Interface: The I2C interface simplifies communication with a wide range of microcontrollers.
  • Low Power Consumption: Minimizes power requirements, suitable for battery-powered devices.
  • Simplified Write Operations: The self-timed write cycle reduces the need for complex timing circuits.
  • Faster Write Times: Page write mode increases the speed of writing multiple bytes of data.
  • Cost-Effective: Provides a low-cost solution for non-volatile memory requirements.

Additional Details:

The X24C04S8 operates within a voltage range of typically 4.5V to 5.5V. It uses the standard I2C protocol, enabling easy integration with microcontrollers. It supports a clock frequency of up to 100kHz. The page write feature enables writing a page of data (typically 16 bytes) in a single write cycle, reducing the overall write time. This device is available in SOIC-8 and DIP-8 packages. The X24C04S8 is designed for reliable performance in various applications, providing a robust solution for non-volatile memory storage.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess