EN
  • EN
  • DE

TLE5204G

Part No TLE5204G
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369655-TLE5204G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE5204G CAD Model

Description

The TLE5204G is a monolithic integrated circuit from Infineon Technologies. It is a quad low-side switch, typically used in automotive and industrial applications to control various loads.

Applications:

  • Automotive relay drivers
  • Small DC motor control
  • Valve actuation in pneumatic or hydraulic systems
  • Lamp and LED control
  • General low-side switching applications in industrial environments

Features:

  • Four independent low-side switches
  • Integrated protection features, including overcurrent and overtemperature protection
  • Short-circuit protection with auto-restart
  • Logic level compatible inputs for easy microcontroller interfacing
  • Diagnostic feedback capabilities for fault detection
  • Low on-resistance for efficient power switching
  • Wide operating voltage range

Benefits:

  • Simplified design: Integrating four switches into a single package reduces component count and simplifies PCB layout.
  • Enhanced reliability: Protection features safeguard against overcurrent, overtemperature, and short circuits, enhancing system robustness.
  • Improved efficiency: Low on-resistance minimizes power dissipation and increases energy efficiency.
  • Easy integration: Logic level compatible inputs allow direct connection to microcontrollers without additional interface circuitry.
  • Fault detection: Diagnostic feedback enables prompt identification and resolution of system faults.

Additional Details:

The 'G' suffix typically denotes a specific package type, often lead-free or RoHS compliant. The TLE5204G's low on-resistance minimizes voltage drop and power loss across the switch, contributing to higher overall system efficiency. The device incorporates comprehensive protection mechanisms that guard against potential damage caused by overcurrent, overtemperature, and short-circuit conditions. Its diagnostic feedback capability allows for the early detection of potential problems, enabling proactive maintenance and preventing system downtime. It is designed to operate within a wide voltage range, making it suitable for various automotive and industrial applications. The use of logic-level compatible inputs simplifies interfacing with microcontroller-based control systems. The TLE5204G is designed for driving inductive, capacitive, and resistive loads and finding extensive usage in automotive body control modules, industrial automation equipment, and general-purpose switching applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7805 $59.3415
8+ $16.2301 $129.8408
12+ $15.7230 $188.6760
16+ $15.2160 $243.4560
20+ $14.7089 $294.1780
27+ $13.1866 $356.0382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess