EN
  • EN
  • DE

KRA223S

Part No KRA223S
Manufacturer KEC
Description EPITAXIAL PLANAR PNP TRANSISTOR (HIGH CURRENT SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193429-KRA223S
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRA223S CAD Model

Description

The KRA223S is a PNP Epitaxial Silicon Transistor manufactured by KEC. It is designed for use in various switching and amplifier applications. This transistor offers good linearity and high switching speed, making it suitable for a wide range of general-purpose applications.

Applications:

  • Switching circuits
  • Amplifier circuits
  • General-purpose amplification
  • Driver stages
  • Load switches

Features:

  • PNP Epitaxial Silicon Transistor: Standard PNP transistor construction.
  • High Collector Current (Ic): Allows for driving moderate loads.
  • Low Saturation Voltage: Minimizes power loss in switching applications.
  • High Switching Speed: Suitable for high-frequency switching circuits.
  • Small Signal Amplifier: Capable of amplifying small signals.

Benefits:

  • Versatile Application: Suitable for use in both switching and amplification circuits.
  • Efficient Switching: Low saturation voltage reduces power dissipation.
  • Reliable Performance: Silicon construction provides stable operation.
  • Ease of Use: Standard PNP configuration simplifies circuit design.

The KRA223S is a reliable and versatile PNP transistor suited for diverse applications. Its high collector current and low saturation voltage ensure efficient switching, while its amplification capabilities enable its use in small signal amplifier circuits. Its construction provides stable operation, making it a dependable choice for general-purpose transistor needs. It is designed for through-hole mounting.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess