EN
  • EN
  • DE

1SMB2EZ18

Part No 1SMB2EZ18
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SURFACE MOUNT SILICON ZENER DIODE(VOLTAGE - 11 TO 200 Volts Power - 2.0 Watts)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1122462-1SMB2EZ18
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMB2EZ18 CAD Model

Description

The 1SMB2EZ18 is a surface-mount Zener diode manufactured by Panjit. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode is part of the 1SMB2EZ series, which offers a range of Zener voltages for different application needs. Its compact SMB package makes it suitable for applications where board space is limited.

Applications:

  • Voltage regulation
  • Transient voltage suppression (TVS)
  • Overvoltage protection
  • Clamping circuits
  • Electronic equipment
  • Power supplies

Features:

  • Zener Voltage: 18V nominal Zener voltage.
  • Surface Mount Package: SMB (DO-214AA) package for easy PCB assembly.
  • Low Profile: Compact design for space-constrained applications.
  • High Surge Capability: Designed to withstand high surge currents.
  • Glass Passivated Junction: Provides high reliability and stability.
  • Excellent Clamping Capability: Provides excellent clamping capability.
  • RoHS Compliant: Compliant with RoHS directives.

Benefits:

  • Voltage Regulation: Maintains a stable voltage output under varying input conditions.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Compact Design: Saves board space in high-density applications.
  • Easy Assembly: Surface mount package simplifies assembly process.
  • High Reliability: Glass passivated junction ensures long-term reliability.

Additional Details:

The 1SMB2EZ18 Zener diode is characterized by its Zener voltage (Vz), Zener test current (Izt), and surge current capability. It is important to consult the datasheet for the specific values of these parameters and other electrical characteristics. The SMB package offers good thermal performance, allowing the diode to dissipate heat efficiently. The device is typically used in circuits to protect sensitive components from voltage transients caused by electrostatic discharge (ESD), inductive switching, and other events.

Refer to the datasheet for detailed specifications, including Zener voltage tolerance, dynamic resistance, and operating temperature range. Also, refer to application notes for guidance on selecting appropriate Zener diodes for specific applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5560 $58.7880
56+ $2.0975 $117.4600
86+ $2.0316 $174.7176
118+ $1.9658 $231.9644
152+ $1.9000 $288.8000
204+ $1.7036 $347.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess