EN
  • EN
  • DE

MAX427CSA+T

Part No MAX427CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703715-MAX427CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX427CSA+T CAD Model

Description

Maxim Integrated MAX427CSA+T Precision Operational Amplifier

The MAX427CSA+T from Maxim Integrated is a high-precision operational amplifier that offers exceptional performance for a wide range of applications. This device comes in a small 8-SOIC package, making it suitable for space-constrained applications without compromising on quality and functionality.

Key Features

  • Low Offset Voltage: The MAX427CSA+T boasts a low input offset voltage, which enhances the accuracy of the amplification, making it ideal for precision applications.
  • Low Noise: With its low-noise design, this operational amplifier is perfect for audio applications and signal conditioning in measurement systems where maintaining signal integrity is crucial.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, providing a good balance between speed and power consumption, allowing for efficient signal processing in a variety of applications.
  • Single-Supply Operation: The MAX427CSA+T can operate from a single supply, simplifying the power supply design and making it easier to integrate into a wide array of systems.
  • Low Power Consumption: Designed for power-sensitive applications, this operational amplifier has low power consumption, which makes it suitable for battery-powered devices and portable electronics.
  • Wide Temperature Range: The device is operational over a wide temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The MAX427CSA+T is versatile and can be used in various applications, including:

  • Precision analog-to-digital converters (ADCs)
  • Data acquisition systems
  • Instrumentation
  • Active filters
  • Audio processing
  • Battery-powered and portable devices

With its combination of precision, low power, and high reliability, the MAX427CSA+T from Maxim Integrated stands out as a top choice for designers looking to enhance the performance of their applications while maintaining efficiency and precision.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $115.3672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5368 $58.9784
32+ $3.7226 $119.1232
49+ $3.6059 $176.6891
67+ $3.4893 $233.7831
86+ $3.3738 $290.1468
115+ $3.0249 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess