EN
  • EN
  • DE

MAX4709ESE

Part No MAX4709ESE
Manufacturer Maxim Integrated
Description Fault-Protected, Single 8-to-1/ Dual 4-to-1 Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213925-MAX4709ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4709ESE CAD Model

Description

The MAX4709ESE from Maxim Integrated is a high-performance analog switch designed for precision applications in a variety of electronic systems. This versatile component is part of the MAX4709 series and provides a seamless interface for analog signal routing, making it an ideal choice for designers requiring a reliable and efficient switching solution.

Key Features

  • Low On-Resistance: The MAX4709ESE features a low on-resistance (typically 4Ω), which ensures minimal signal distortion and power loss when the switch is in the closed (on) state, delivering high signal integrity.
  • Single-Supply Operation: This switch operates from a single supply voltage ranging from +1.8V to +5.5V, making it suitable for both portable and low-voltage applications.
  • Dual SPDT Configuration: It includes two single-pole, double-throw (SPDT) switches in one package, providing flexibility in signal routing with a compact footprint.
  • Low Power Consumption: The MAX4709ESE is designed for low power consumption, which is critical for battery-powered devices, thereby extending device operational time.
  • ESD Protection: It features built-in electrostatic discharge (ESD) protection, which enhances the durability and longevity of the device when subjected to static electricity.
  • Fast Switching Speed: The device offers fast switching times (tON and tOFF), which is essential for applications that require rapid signal switching.

Applications

The MAX4709ESE is well-suited for a range of applications, including:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Medical equipment
  • Test and measurement instruments

Package and Quality

The MAX4709ESE comes in a 16-pin narrow SOIC package, which is widely used and easy to integrate into various circuit boards. Maxim Integrated ensures high-quality standards, making this switch a reliable component for critical and demanding applications.

Conclusion

The MAX4709ESE analog switch from Maxim Integrated is an excellent choice for engineers looking for a high-performance, low-resistance, and versatile switching solution. Its robust feature set and flexible applications make it a valuable addition to any design requiring precise analog signal management.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6430 $58.2150
13+ $9.5532 $124.1916
19+ $9.2548 $175.8412
26+ $8.9563 $232.8638
34+ $8.6576 $294.3584
45+ $7.7621 $349.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess