EN
  • EN
  • DE

PCI1410

Part No PCI1410
Manufacturer Texas Instruments
Description PC CARD CONTROLLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1236287-PCI1410
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCI1410 CAD Model

Description

Product Overview: Texas Instruments PCI1410

The Texas Instruments PCI1410 is a high-performance PC Card controller that is designed to provide a versatile and reliable interface for connecting PC Cards to a host system. This product is part of Texas Instruments' extensive line of integrated circuits for embedded applications and is particularly well-suited for use in laptops, notebooks, and other portable devices where expandability and low power consumption are critical requirements.

Key Features

  • PC Card Standard Compliance: The PCI1410 is compliant with the PC Card Standard 7.1, ensuring compatibility with a wide range of PC Card applications.
  • PCI Interface: It features a 32-bit PCI bus interface, which operates at 33MHz and is compatible with the PCI Local Bus Specification 2.2.
  • Low Power Consumption: Designed for power-sensitive applications, the PCI1410 offers several power-saving features, including support for low-power states and a dynamic power management system.
  • CardBus Support: The controller provides support for CardBus cards, enabling high-speed data transfer rates and advanced features for multimedia and networking applications.
  • Zoomed Video Port: An integrated Zoomed Video (ZV) port is included to facilitate the direct transfer of video data to the graphics controller, bypassing the system CPU and conserving valuable processing resources.

Applications

The PCI1410 is ideal for a variety of applications, including:

  • Portable computing devices such as laptops and notebooks
  • Embedded systems that require PC Card connectivity
  • Mobile communication devices for networking and communication expansion
  • Industrial and medical equipment requiring data acquisition and storage expansion

Technical Specifications

Some of the technical specifications of the PCI1410 include:

  • Integrated 3.3V core with 5V tolerant inputs
  • Support for asynchronous and synchronous burst modes
  • Deep FIFOs for each socket to minimize overhead during data transfer
  • Hot-swap and hot-plug capabilities for ease of use and maintenance

The Texas Instruments PCI1410 PC Card controller is a testament to the company's commitment to innovation and quality, offering a reliable and efficient solution for expanding the capabilities of portable and embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6402 $51.0422
27+ $3.8074 $102.7998
41+ $3.6884 $151.2244
57+ $3.5694 $203.4558
73+ $3.4505 $251.8865
97+ $3.0935 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess