The OPA338UAG4 is a high-performance, single-supply operational amplifier designed by Texas Instruments, renowned for its precision and low-power consumption. This op-amp is an excellent choice for a wide range of applications, including sensor interfaces, medical equipment, and portable devices.
Key Features
- Low Power Consumption: The OPA338UAG4 is designed for power-sensitive applications, consuming only 230 µA of quiescent current, which helps extend battery life in portable devices.
- Wide Supply Range: It operates on a supply voltage range from 2.7V to 5.5V, allowing for flexibility in various circuit designs and compatibility with both 3V and 5V systems.
- High Precision: With its low input offset voltage and low noise, the OPA338UAG4 ensures high-accuracy signal amplification, crucial for precision applications.
- Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is particularly beneficial when operating at lower supply voltages.
- MicroSIZE Packages: Available in small packaging options, including the SC70 and SOT23-5, the OPA338UAG4 is ideal for space-constrained applications.
Applications
The OPA338UAG4's versatile features make it suitable for a diverse array of applications:
- Portable Instrumentation
- Test Equipment
- Sensor Interfaces
- Medical Devices
- Battery-Powered Devices
- Analog Filters
- Data Acquisition Systems
Product Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Input Offset Voltage |
1 mV (max) |
| Quiescent Current |
230 µA |
| Supply Voltage Range |
2.7V to 5.5V |
| Operating Temperature Range |
-40°C to +125°C |
| Package Type |
SC70, SOT23-5 |
For detailed information, technical specifications, and application support, visit the Texas Instruments official website or contact their customer support team.