EN
  • EN
  • DE

T0155FUS

Part No T0155FUS
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 350885-T0155FUS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T0155FUS CAD Model

Description

The T0155FUS is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), electrical fast transients (EFT), and other transient voltage events. This diode is crucial in ensuring the reliability and longevity of electronic devices by clamping overvoltages and preventing damage to downstream circuitry.

Applications

  • Portable electronics: Smartphones, tablets, and laptops, where ESD protection is vital.
  • Automotive electronics: Protecting automotive control units (ECUs) and sensors from voltage transients.
  • Industrial equipment: Safeguarding industrial control systems and communication interfaces.
  • Communication systems: Protecting network interfaces and data lines in telecommunication equipment.
  • Power supplies: Ensuring stable operation and preventing damage from voltage spikes.

Features

  • Low clamping voltage: Provides effective protection by limiting the voltage to a safe level.
  • Fast response time: Quickly clamps transient voltages, preventing damage to sensitive components.
  • Small package size: Allows for easy integration into compact electronic devices.
  • High surge current capability: Can withstand high surge currents without degradation or failure.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced system reliability: Protects electronic components from damage due to voltage surges, increasing the overall reliability of the system.
  • Reduced downtime: Prevents failures caused by transient voltage events, minimizing downtime and maintenance costs.
  • Improved product lifespan: Extends the lifespan of electronic devices by safeguarding them from voltage-related damage.
  • Compliance with safety standards: Helps meet regulatory requirements for ESD and surge protection.
  • Cost-effective protection: Provides a simple and affordable solution for protecting sensitive electronics.

Additional Details

The T0155FUS TVS diode is typically available in a small surface-mount package, such as a SOD-323 or similar. It has a specific breakdown voltage, clamping voltage, and surge current rating, which are crucial parameters for selecting the appropriate TVS diode for a particular application. Refer to the Toshiba Semiconductor and Storage datasheet for detailed specifications, including voltage ratings, surge current capabilities, and operating temperature range.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess