EN
  • EN
  • DE

CSD23280F3T

Part No CSD23280F3T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 1.8A PICOSTAR / Trans MOSFET P-CH 12V 1.8A 3-Pin PicoStar T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series FemtoFET
Packaging Reel package
Channel Type Type P
Technology MOSFET
Drain Source Voltage 12V
Current - Continuous Drain (Id) @ 25°C 1.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Vgs(th) (Maximum) @ Id 0.95V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 1.23nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 234pF @ 6V
Vgs (Maximum) -6V
Power Dissipation (Maximum) 500mW (Ta)
Rds On (Maximum) @ Id, Vgs 116 mOhm @ 400mA, 4.5V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 3-PICOSTAR
Package 3-XFDFN
Win Source Part Number 771890-CSD23280F3T
Popularity Medium
Supply and Demand Status Balance
Family Name CSD23280F3
Introduction Date April 13, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD23280F3T CAD Model

Description

The CSD23280F3T is a state-of-the-art MOSFET transistor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive portfolio of power management devices, offering high efficiency and reliability for a wide range of applications.

Key Features

  • Ultra-Small Footprint: The CSD23280F3T comes in an ultra-small 0.6 mm x 1.0 mm footprint, making it an ideal choice for space-constrained applications.
  • Low On-Resistance: This MOSFET features a low on-resistance (RDS(on)) of 20 mΩ at VGS = 4.5 V, which translates to reduced conduction losses and improved power efficiency.
  • High Continuous Drain Current: It supports a high continuous drain current (ID) of up to 3 A, ensuring robust performance for high-current applications.
  • Advanced Power Saving: With its low threshold voltage and minimal gate charge, the CSD23280F3T promotes advanced power-saving capabilities, which is crucial for battery-powered devices.
  • Wide Operating Temperature Range: This device operates over a broad temperature range from -55°C to 150°C, making it suitable for demanding environments.

Applications

The versatile CSD23280F3T is designed for a multitude of applications, including but not limited to:

  • Load switches
  • Power management in portable electronics
  • Battery-powered systems
  • DC-DC converters
  • Wireless charging

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CSD23280F3T is built with TI's rigorous quality standards, ensuring high reliability and performance consistency. For engineers and designers looking for a compact, efficient, and reliable power management solution, the CSD23280F3T is an excellent choice that delivers both innovation and dependability.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1658 $50.5690
740+ $0.1360 $100.6400
1,140+ $0.1318 $150.2520
1,570+ $0.1275 $200.1750
2,030+ $0.1233 $250.2990
2,715+ $0.1105 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess