EN
  • EN
  • DE

47L04-E/SN

Part No 47L04-E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EERAM 4KBIT I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Memory Type Non-Volatile
Memory Format EERAM
Technology EEPROM, SRAM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 1ms
Access Time 400 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1502067-47L04-E/SN
Ultra Librarian 3D Model Ultra Librarian 47L04-E/SN CAD Model

Description

N

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess