EN
  • EN
  • DE

SN54LS151J

Part No SN54LS151J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54LS151 DATA SELECTORS/MULTIPLEX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934455-SN54LS151J
Ultra Librarian 3D Model Ultra Librarian SN54LS151J CAD Model

Description

Product Overview: SN54LS151J by Texas Instruments

The SN54LS151J is a high-performance integrated circuit produced by the renowned manufacturer Texas Instruments (TI). This particular device is part of TI's 5400 and 7400 series logic ICs, which are well-known for their reliability and versatility in digital applications. The SN54LS151J is an 8-input digital multiplexer that provides high-speed data selection and is encapsulated in a robust ceramic dual in-line package (CDIP).

Key Features

  • Logic Type: Multiplexer - The SN54LS151J is designed to select one line of data from up to eight sources.
  • Number of Channels: 8-Input - It features eight distinct input channels for handling multiple data streams.
  • Operating Voltage: 4.5V to 5.5V - This device operates within a standard TTL voltage range, making it compatible with a wide array of digital systems.
  • Package: CDIP (Ceramic Dual In-Line Package) - The ceramic package ensures durability and protection against environmental factors.
  • Temperature Range: The SN54LS151J is designed to operate over a wide temperature range, making it suitable for various challenging environments.
  • Power Dissipation: The IC is characterized by low power consumption, which is crucial for energy-efficient designs.

Applications

The SN54LS151J is a versatile component that can be used in a myriad of digital systems. Its primary use is to perform data selection or multiplexing functions. This makes it an essential part of systems that require one output line to carry data from multiple sources, such as:

  • Data routing in communication systems
  • Address selection in memory systems
  • Control signal management in microprocessors and computers
  • Input/output device switching

With its robust design and reliable performance, the SN54LS151J is a staple in the toolkit of electronic engineers and designers. Texas Instruments' commitment to quality ensures that this multiplexer will provide efficient and accurate data selection in a variety of complex digital circuits.

For more detailed specifications and application notes, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess