EN
  • EN
  • DE

LMV331M7

Part No LMV331M7
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type CMOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 84mA at 5V
Current - Quiescent (Maximum) 120μA
Propagation Delay (Maximum) 600ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Mounting Style SMD
Supplier Device Package SC-70-5
Family Part Number LMV331
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202087-LMV331M7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian LMV331M7 CAD Model

Description

The LMV331M7 from Texas Instruments is a compact, highly efficient, single general-purpose voltage comparator designed for a wide range of applications. This device is part of the LMV331 family of comparators that are known for their low-voltage operation and low power consumption, making them ideal for battery-powered and portable electronic devices.

Key Features:

  • Low Voltage Operation: The LMV331M7 operates at a supply voltage range from 2.7V to 5.5V, ensuring compatibility with both 3V and 5V systems.
  • Low Power Consumption: With a typical quiescent current of just 60 µA, this device is optimized for power-sensitive applications.
  • Input Offset Voltage: The device boasts a low input offset voltage, which enhances accuracy in voltage comparison applications.
  • Output Stage: The push-pull output stage of the LMV331M7 allows the comparator to drive loads directly without the need for an external pull-up resistor, simplifying design and reducing component count.
  • Response Time: It features a fast response time, making it suitable for systems that require quick decision-making capabilities.
  • Package: The LMV331M7 is available in a space-saving SOT-23-5 package, which is ideal for space-constrained applications.

Applications:

  • Notebook computers
  • Cellular phones
  • Portable medical devices
  • Alarm and security systems
  • Industrial sensors and monitors

The LMV331M7 is designed with an emphasis on versatility and reliability. Its robust design ensures stable operation over the entire temperature range of -40°C to +85°C. Whether it's for simple voltage level detection or more complex signal processing tasks, the LMV331M7 from Texas Instruments is an excellent choice for designers looking for a reliable and efficient comparator solution.

For detailed technical specifications, application circuits, and additional information, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7474 $52.3180
165+ $0.6133 $101.1945
255+ $0.5941 $151.4955
350+ $0.5750 $201.2500
450+ $0.5558 $250.1100
605+ $0.4983 $301.4715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess