EN
  • EN
  • DE

LT1011CH

Part No LT1011CH
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description PREC VOLT COMP / Comparator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Base Product Number LT1011
Standard Package 200 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 622007-LT1011CH
Ultra Librarian 3D Model Ultra Librarian LT1011CH CAD Model

Description

Product Overview: LT1011CH Precision Voltage Comparator

The LT1011CH is a versatile and robust precision voltage comparator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision device is designed to offer improved performance over the industry-standard LM111 series with a significantly faster response time and lower input offset voltage.

The LT1011CH can be used in a wide range of applications, including zero-crossing detectors, voltage and current limiters, relay drivers, precision analog-to-digital converters, and more. It is a reliable choice for systems where precision voltage comparison is critical and where the operating environment may be challenging.

Key Features:

  • Fast Response Time: With a response time typically under 250ns, the LT1011CH ensures quick and accurate voltage comparisons, which is essential for high-speed applications.
  • Low Input Offset Voltage: The device boasts an input offset voltage as low as 1mV, minimizing error and enhancing the accuracy of the voltage comparison.
  • Strobe Capability: The comparator includes a strobe function, which allows the output to be latched or turned off, providing additional flexibility in control applications.
  • Versatile Power Supply: It operates from a single 5V supply up to ±15V dual supplies, accommodating a broad range of applications and system designs.
  • Operational Temperature Range: The LT1011CH is characterized for operation over the full military temperature range of -55°C to +125°C, ensuring reliable performance in extreme conditions.

Package and Quality:

The LT1011CH is offered in a hermetically sealed metal can (H package) which provides excellent physical protection and thermal performance. Its construction is suitable for military and aerospace applications, where equipment must endure harsh environments.

As part of Analog Devices' commitment to high-quality standards, the LT1011CH is subject to rigorous testing and quality control procedures, ensuring that each device meets the stringent requirements expected from a leading semiconductor manufacturer.

With its combination of speed, precision, and robustness, the LT1011CH is an excellent choice for designers who require a dependable and accurate voltage comparator for their critical applications.

You May Also Be Interested in

Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess