EN
  • EN
  • DE

AD558KN

Part No AD558KN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DACPORT Low Cost, Complete uP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 8
Number of D/A Converters 1
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Supply Voltage , Analog 4.5V ~ 16.5V
Supply Voltage , Digital 4.5V ~ 16.5V
INL/DNL (LSB) ±0.25 (Maximum), -
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Family Part Number AD558
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1136324-AD558KN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD558KN CAD Model

Description

The AD558KN is a high-performance, single-chip digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision high-performance electronics. This device is designed to offer both accuracy and simplicity for a wide range of applications, including industrial control systems, digital signal processing, and computer numerical controls.

Key Features

  • Resolution: The AD558KN features an 8-bit resolution, providing a fine level of detail in its analog output.
  • Integrated Reference: It comes with a precision voltage reference on-chip, ensuring stability and reducing the need for external components.
  • Single Supply Operation: This DAC operates from a single +5V supply, simplifying the power design of the system it's integrated into.
  • Compatibility: The AD558KN is TTL/CMOS compatible, allowing it to easily interface with a variety of digital systems.
  • Settling Time: It boasts a fast settling time of typically 100 ns, making it suitable for high-speed applications.
  • Monolithic Construction: The DAC is built using a monolithic construction, which enhances its reliability and performance.

Applications

The AD558KN is versatile and can be used in a multitude of applications. Its ease of use and high precision make it ideal for:

  • Automated test equipment
  • Robotics and process control systems
  • Data acquisition systems
  • Portable battery-operated equipment

Product Specifications

Parameter Value
Resolution 8-Bit
Supply Voltage +5V
Settling Time 100 ns
Output Type Voltage - Buffered
Interface Type Parallel
Package DIP-16

For detailed specifications, technical documentation, and application support, please visit the Analog Devices Inc. website or contact their support team. The AD558KN is a testament to Analog Devices' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess