EN
  • EN
  • DE

STM8AF6286TAX

Part No STM8AF6286TAX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 32LQFP / MCU 8-bit STM8A CISC 64KB Flash 3.3V/5V Automotive 32-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8A
Packaging Reel package
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 795742-STM8AF6286TAX
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AF6286
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8AF6286TAX CAD Model

Description

STM8AF6286TAX Microcontroller from STMicroelectronics

The STM8AF6286TAX is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their STM8A series specifically designed for automotive and industrial applications. This robust MCU is built around the powerful STM8 core, operating at a frequency of up to 16 MHz. It is well-suited for a wide range of applications that require a combination of performance, reliability, and cost-efficiency.

Key Features:

  • Core: STM8 8-bit core, with a maximum clock frequency of 16 MHz.
  • Memory: Offers a generous 32 Kbytes of Flash memory, which is highly reliable and supports read-while-write (RWW) capability. It also includes 1 Kbyte of RAM and 1 Kbyte of EEPROM for data storage.
  • Advanced Peripherals: Includes a rich set of peripherals such as 10-bit ADC, timers, communication interfaces (SPI, I2C, UART), and CAN interface for networking.
  • Operating Voltage: Designed to operate within a wide range of supply voltages, from 3.0 to 5.5 volts, making it versatile for various power environments.
  • Temperature Range: Suitable for extreme conditions with an operating temperature range from -40°C to 85°C or 125°C, depending on the application requirements.
  • Packages: Available in a variety of package options, including LQFP 32-pin and 48-pin packages, providing flexibility in hardware design and PCB layout.

Enhanced Safety and Reliability:

The STM8AF6286TAX is designed with a focus on safety and reliability, incorporating features such as watchdog timers, clock security system, and single wire interface module, which are essential for automotive-grade applications. It also supports the latest CAN 2.0B active specification for communication in vehicles.

Development Support:

STMicroelectronics provides comprehensive development support for the STM8AF6286TAX with a wide range of software tools, including the ST Visual Develop (STVD) and the ST Visual Programmer (STVP). In addition, the STM8AF6286TAX is supported by a full suite of hardware development tools, such as evaluation boards and programming kits, to accelerate the design and prototyping process.

With its advanced features and support for critical automotive and industrial applications, the STM8AF6286TAX MCU is a highly reliable choice for designers looking to create sophisticated and durable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8556 $59.9676
50+ $2.3432 $117.1600
77+ $2.2700 $174.7900
106+ $2.1967 $232.8502
136+ $2.1235 $288.7960
183+ $1.9038 $348.3954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess