EN
  • EN
  • DE

LM6511IM

Part No LM6511IM
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 1
Output Type CMOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 30V
Voltage - Input Offset (Maximum) 5mV at 2.7V
Current - Input Bias (Maximum) 0.13μA at 2.7V
Current - Quiescent (Maximum) 3.5mA
CMRR, PSRR 72dB CMRR
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LM6511
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200587-LM6511IM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM6511IM CAD Model

Description

The LM6511IM is a high-performance, precision operational amplifier (op-amp) manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model is part of the LM series known for its reliability and versatility in various electronic applications. The LM6511IM is designed to offer a perfect blend of speed, precision, and low power consumption, making it an ideal choice for a wide range of circuit implementations.

Key Features

  • High Speed: The LM6511IM delivers a swift response with a high slew rate, ensuring rapid signal processing capabilities for time-sensitive applications.
  • Low Offset Voltage: This op-amp features a low input offset voltage, which minimizes error and enhances accuracy in amplification and signal conditioning tasks.
  • Low Distortion: It provides low total harmonic distortion (THD), which is essential for high-fidelity audio applications and precision instrumentation.
  • Wide Supply Range: The device operates over a broad supply voltage range, accommodating various power requirements and simplifying integration into multiple system designs.
  • Stable Operation: The LM6511IM is designed for stability and reliability, ensuring consistent performance across a range of operating conditions.

Applications

The LM6511IM is suitable for an array of applications, including:

  • Audio and video signal processing
  • Test and measurement equipment
  • Data acquisition systems
  • Active filters and oscillators
  • Analog-to-digital converters (ADC) drivers

Technical Specifications

Some of the technical specifications of the LM6511IM are:

  • Supply Voltage Range: Specified over a wide range
  • Input Offset Voltage: Minimized for enhanced precision
  • Slew Rate: High to accommodate fast signal changes
  • Package: Supplied in a standard industrial package for easy integration

The LM6511IM from Texas Instruments stands out for its exceptional balance of speed, precision, and power efficiency, making it a go-to component for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,190 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess