EN
  • EN
  • DE

LTC1540IDD#TRPBF

Part No LTC1540IDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP 300NA 2% VOLT REF 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Dual Supply Voltage (±) 2 V ~ 11 V, ±1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 12mV @ 5V
Maximum Quiescent Current 710nA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 60μs
Hysteresis 50mV
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 8-DFN (3x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 715004-LTC1540IDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1540
Introduction Date April 16, 1998
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LTC1540IDD#TRPBF CAD Model

Description

Overview of LTC1540IDD#TRPBF

The LTC1540IDD#TRPBF is a high-performance, low-power comparator manufactured by Linear Technology, which is renowned for its precision electronic components. This device is designed to offer a robust solution for applications requiring voltage or current monitoring with minimal power consumption. It is particularly well-suited for portable and battery-powered systems where energy efficiency is paramount.

Key Features

  • Low Power Consumption: The LTC1540IDD#TRPBF operates with extremely low quiescent current, typically just 0.6µA, which is ideal for battery-operated devices.
  • High Precision: It features a high accuracy threshold with a tight 1.5% over the full temperature range, ensuring reliable performance in critical applications.
  • Input Voltage Range: The comparator accommodates a wide input voltage range, making it versatile for various circuit designs.
  • Internal Reference: An integrated 1.182V reference voltage eliminates the need for external components, simplifying design and saving board space.
  • Fast Response Time: It boasts a quick response time, which is essential for applications that require rapid signal processing.
  • Output Stage: The push-pull output stage of the LTC1540IDD#TRPBF can drive loads directly, which is beneficial for reducing component count.

Applications

The LTC1540IDD#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Battery Monitoring
  • Threshold Detection
  • Portable Instruments
  • System Monitoring
  • Power Supply Control

Package and Quality

This comparator is offered in a small 8-lead DFN package (LTC1540IDD) with a temperature range of -40°C to 85°C, providing a compact solution for space-constrained applications. The part number LTC1540IDD#TRPBF indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes. Linear Technology ensures high-quality standards, and this product is designed to meet rigorous industrial requirements.

With its combination of low power consumption, high precision, and integrated features, the LTC1540IDD#TRPBF from Linear Technology stands out as an excellent choice for designers looking to improve the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,951 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess