Products specifications

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Microchip Technology
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Quiescent (Max) 1µA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8µs
Hysteresis 6.5mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-MSOP
Base Product Number MCP6542
Other Names MCP6542T-E/MS,MCP6542T-E/MSTR,MCP6542T-E/MSCT,MCP6542T-E/MSDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260341-MCP6542T-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6542T-E/MS CAD Model

Description

Product Overview: MCP6542T-E/MS from Microchip Technology

The MCP6542T-E/MS is a high-performance, micropower operational amplifier manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is designed to operate with a single supply voltage as low as 1.8V, while also supporting dual supplies for more traditional operations. Its low power consumption and wide bandwidth make it an excellent choice for battery-powered applications and portable devices.

Encased in a compact MSOP-8 package, the MCP6542T-E/MS offers a unique combination of features that are ideal for a variety of applications, including sensor interfaces, portable instrumentation, and consumer electronics. Its advanced design ensures low input bias current, low quiescent current, and an extended temperature range, making it reliable and versatile for both industrial and consumer markets.

Key Features

  • Supply Voltage Range: 1.8V to 5.5V, accommodating a broad spectrum of applications from low-voltage to standard 5V systems.
  • Low Quiescent Current: With just 1 µA of quiescent current, it is optimized for battery-powered and energy-efficient applications.
  • Gain Bandwidth Product: The device boasts a 1 MHz gain bandwidth product, which is suitable for a wide range of applications requiring good frequency response.
  • Extended Temperature Range: Operational over a temperature range of -40°C to +125°C, making it robust for industrial environments.
  • Low Input Bias Current: Ensures high accuracy in precision applications, making it ideal for sensor signal conditioning.
  • MSOP-8 Package: The small footprint of the MSOP-8 package allows for a more compact board design, saving space in tight applications.

Applications

The MCP6542T-E/MS is versatile and can be used in a wide array of applications, such as:

  • Portable Electronic Devices
  • Battery Monitoring
  • Signal Conditioning
  • Analog Filters
  • Power Supply Control
  • Medical Instrumentation

In conclusion, the MCP6542T-E/MS from Microchip Technology is a reliable and efficient solution for designers looking to optimize their applications with a high-performance, low-power operational amplifier. With its broad supply voltage range, low power consumption, and compact size, this op-amp is an excellent choice for a multitude of electronic designs.

You May Also Be Interested in

Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Lowest to $0.8399
ECAD model for MIC845HYC5-TR
Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Microchip Technology
IC COMP 1.6V SNGL P-P W/CS 8MSOP
Need more? Email Us
ECAD model for MCP6543-E/MS
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Microchip Technology
IC COMPARATOR LATCH REF SOT23-5
Lowest to $0.3170
ECAD model for MIC833BM

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1819 $53.1855
105+ $0.9697 $101.8185
160+ $0.9394 $150.3040
220+ $0.9091 $200.0020
285+ $0.8788 $250.4580
385+ $0.7879 $303.3415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention