Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2μA
Propagation Delay (Max) 5μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 038492-MIC833BM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC833BM CAD Model

Description

Introducing the MIC833BM from Microchip Technology

The MIC833BM is a high-performance, low-power voltage comparator from the renowned manufacturer Microchip Technology. This precision device is designed to deliver fast response times and reliable performance for a wide array of applications, ranging from battery-powered devices to industrial automation systems.

Key Features of the MIC833BM:

  • Supply Voltage Range: The MIC833BM operates over a wide supply voltage range, making it versatile for use in various circuit configurations and ensuring compatibility with a multitude of power sources.
  • Low Power Consumption: With an emphasis on energy efficiency, this comparator has been engineered to consume minimal power, which is crucial for extending battery life in portable devices and reducing overall energy costs in stationary applications.
  • Fast Propagation Delay: The device boasts a quick propagation delay, which is essential for high-speed signal processing and timely system responses, ensuring that critical applications function seamlessly and without delay.
  • Push-Pull Output: The MIC833BM features a push-pull output stage, providing a robust output signal capable of directly driving loads. This eliminates the need for external pull-up resistors and simplifies circuit design.
  • Temperature Range: Designed to operate over an industrial temperature range, the MIC833BM is suitable for harsh environments, ensuring reliable performance under extreme temperature conditions.

Applications:

The versatility of the MIC833BM makes it an ideal choice for various applications including, but not limited to:

  • Battery-powered devices
  • Window comparators
  • Zero-crossing detectors
  • Level shifters
  • Industrial automation systems
  • Analog-to-digital converters (ADCs)

The MIC833BM from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a new system or upgrading an existing one, the MIC833BM offers the performance and reliability you need in a compact, power-efficient package.

You May Also Be Interested in

Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to $0.3859
ECAD model for MCP6561T-E/LT
Maxim Integrated
Comparator Quad 16.5V/16.8V 24-Pin PDIP N / IC COMP QUAD PROGR THRES 24-DIP
Lowest to $18.0180
ECAD model for MAX516BCNG+
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.3170 $64.9850
500+ $0.2601 $130.0500
770+ $0.2522 $194.1940
1,065+ $0.2432 $259.0080
1,375+ $0.2354 $323.6750
1,845+ $0.2109 $389.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 205 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention