EN
  • EN
  • DE

MAX9202EUD+

Part No MAX9202EUD+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Number of Elements 2
Output Type TTL
Dual Supply Voltage (±) 4.75 V ~ 10.5 V, ±2.375 V ~ 5.75 V
Voltage - Input Offset (Maximum) 4mV @ ±5V
Current - Input Bias (Maximum) 5μA @ ±5V
Maximum Quiescent Current 4mA, 3mA, 1.5mA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 14-TSSOP
Win Source Part Number 787176-MAX9202EUD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9202
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9202EUD+ CAD Model

Description

Maxim Integrated MAX9202EUD+ High-Speed LVDS Serializer/Deserializer

The MAX9202EUD+ from Maxim Integrated is a cutting-edge, high-speed, low-voltage differential signaling (LVDS) serializer/deserializer designed to facilitate fast and reliable data transmission in a variety of digital communication systems. This device is part of Maxim's commitment to providing high-performance integrated circuits that address the needs of modern high-speed data applications.

Key Features:

  • High-Speed Operation: The MAX9202EUD+ is capable of handling data rates up to 622Mbps, making it suitable for high-speed data transfer requirements in applications such as flat-panel displays, backplane interconnects, and high-resolution video transmission.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a minimal power draw, which is crucial for battery-powered or heat-sensitive applications.
  • Reduced EMI: LVDS technology inherently produces less electromagnetic interference (EMI) compared to other signaling methods, which is particularly advantageous in noise-sensitive electronic environments.
  • Robust Error Handling: The MAX9202EUD+ features robust error detection and handling capabilities, ensuring data integrity across the transmission path.
  • Small Footprint: The compact TSSOP-14 package makes it an ideal choice for space-constrained applications without compromising performance.

Applications:

  • High-resolution video systems
  • Digital copiers and scanners
  • Telecommunication infrastructure
  • Automotive infotainment and camera systems
  • Backplane data communication

The MAX9202EUD+ is designed with reliability in mind, ensuring stable operation in a wide range of temperatures and conditions. It is an excellent choice for designers looking to implement high-speed data transfer with a focus on signal integrity and power efficiency. With its advanced features and robust design, the MAX9202EUD+ is poised to meet the stringent requirements of today's fast-paced and high-performance digital environments.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess