EN
  • EN
  • DE

CBT3257APW

Part No CBT3257APW
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Quad 1-of-2 multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159320-CBT3257APW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CBT3257APW CAD Model

Description

The CBT3257APW is a high-performance, 8-bit multiplexer/switch component from the leading technology company NXP Semiconductors. This integrated circuit is designed to provide efficient data switching for a variety of digital communication and computing applications.

Key Features:

  • High-speed switching: The device is capable of switching at high speeds, making it suitable for high-frequency signal routing.
  • Low power consumption: It is optimized for low power operation, which helps to minimize power usage in portable and battery-powered devices.
  • Wide operating voltage range: The CBT3257APW operates across a wide voltage range from 4.5V to 5.5V, providing flexibility in various power environments.
  • Bi-directional data flow: Data can flow in both directions through the device, offering versatility in signal routing.
  • 5 ohm switch connection between two ports: The low on-resistance ensures minimal signal distortion during switching.
  • ESD protection: Integrated Electrostatic Discharge (ESD) protection shields the device from static damage, enhancing its durability and lifespan.
  • Multiple package options: Available in TSSOP16 (Thin Shrink Small Outline Package) and DHVQFN16 (Dual Heat Very-thin Quad Flat-pack No-leads) packages to suit various design requirements.

Applications:

The CBT3257APW is an ideal solution for applications that require efficient and reliable data routing, such as:

  • Data communication systems
  • Servers and networking equipment
  • Signal gating
  • Function generators
  • Computer peripheral devices

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the CBT3257APW is no exception. It is manufactured using state-of-the-art technology to ensure high reliability and performance in demanding environments.

Technical Support and Resources:

Comprehensive technical support is available for the CBT3257APW, including datasheets, application notes, and design resources to help engineers integrate this component into their projects seamlessly.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5252 $57.7720
270+ $0.4310 $116.3700
415+ $0.4176 $173.3040
575+ $0.4040 $232.3000
740+ $0.3906 $289.0440
990+ $0.3502 $346.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,100 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess