EN
  • EN
  • DE

NCP5210MNR2

Part No NCP5210MNR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR PWM/DDR DUAL BUCK 20-DFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, DDR
Voltage - Input 4.5 V to 13.2 V
Number of Outputs 3
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-QFN (6x5)
Win Source Part Number 003767-NCP5210MNR2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5210MNR2 CAD Model

Description

The NCP5210MNR2 is a high-performance, dual-channel controller designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is tailored for driving two N-channel power MOSFETs in a synchronous buck converter topology, which is commonly used in CPU core power supplies in notebook computers.

With its advanced control features and high level of integration, the NCP5210MNR2 provides a compact and efficient solution for DC-DC conversion. The device operates at a high switching frequency, which allows for the use of smaller external components, resulting in a reduced footprint and cost savings on the overall design.

Key Features:

  • High Efficiency: The synchronous buck converter design ensures efficient power conversion, which is crucial for extending battery life in portable applications.
  • Dual-Channel Operation: The NCP5210MNR2 can simultaneously control two independent power channels, making it an ideal choice for systems that require multiple regulated voltages.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific needs of the application, providing flexibility in design.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system from damage due to excessive current conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature limits, preventing overheating.
  • Enhanced Load Response: The controller is designed to respond quickly to changes in load, maintaining stable output voltage even under dynamic conditions.

Applications:

  • Notebook Computers
  • Graphics Cards
  • Advanced Computing Systems
  • High-Performance Portable Electronics

The NCP5210MNR2 by ON Semiconductor is a testament to the company's commitment to providing innovative and reliable power management solutions. Its combination of efficiency, flexibility, and protection features makes it a top choice for designers looking to enhance the performance and longevity of their power supply circuits.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess