EN
  • EN
  • DE

MAX72044B+

Part No MAX72044B+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SAS EXPANDER / * Voltage Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX720
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 786946-MAX72044B+
Ultra Librarian 3D Model Ultra Librarian MAX72044B+ CAD Model

Description

4-Digit, 7-Segment Serial-In/Parallel-Out LED Display Driver

The MAX72044B+ is a 4-digit, 7-segment serial-in/parallel-out LED display driver with a built-in BCD decoder. It is designed to drive common-anode LED displays with up to 20mA of current per segment. The MAX72044B+ has a built-in scan limiter that automatically limits the number of active segments to eight, which reduces power consumption.

The MAX72044B+ is easy to use and requires only four connections to a microcontroller: serial data (DIN), serial clock (SCK), chip select (CS), and shift register clock (SRCLK). The MAX72044B+ can be used with a variety of microcontroller types, including 8-bit, 16-bit, and 32-bit microcontrollers.

The MAX72044B+ is ideal for a wide range of applications, including:

  • Digital clocks
  • Timers
  • Scoreboards
  • Thermometers
  • Multimeters
  • Industrial control systems
  • Consumer electronics

Features

  • 4-digit, 7-segment serial-in/parallel-out LED display driver
  • Built-in BCD decoder
  • Built-in scan limiter
  • Drives common-anode LED displays with up to 20mA of current per segment
  • Easy to use
  • Requires only four connections to a microcontroller
  • Can be used with a variety of microcontroller types
  • Ideal for a wide range of applications

Benefits

  • The MAX72044B+ is a cost-effective and easy-to-use LED display driver.
  • The built-in scan limiter reduces power consumption and extends battery life.
  • The MAX72044B+ can be used with a variety of microcontroller types, making it a versatile solution for a wide range of applications.

Applications

  • Digital clocks
  • Timers
  • Scoreboards
  • Thermometers
  • Multimeters
  • Industrial control systems
  • Consumer electronics

How to Use

To use the MAX72044B+, connect the DIN, SCK, CS, and SRCLK pins to the corresponding pins on the microcontroller. Then, write the desired data to the MAX72044B+ using the serial interface. The MAX72044B+ will automatically decode the data and drive the LED display.

Example

The following code shows how to use the MAX72044B+ to display the number 1234 on a 4-digit, 7-segment LED display:

// Define the pin assignments
#define DIN 10
#define SCK 11
#define CS 12
#define SRCLK 13

// Initialize the MAX72044B+
void setup() {
  pinMode(DIN, OUTPUT);
  pinMode(SCK, OUTPUT);
  pinMode(CS, OUTPUT);
  pinMode(SRCLK, OUTPUT);

  // Set the chip select pin to low to enable the MAX72044B+
  digitalWrite(CS, LOW);
}

// Display the number 1234 on the LED display
void loop() {
  // Write the data to the MAX72044B+
  digitalWrite(DIN, HIGH);
  digitalWrite(SCK, HIGH);
  shiftOut(DIN, SCK, MSBFIRST, 0x01); // Display the number 1
  digitalWrite(DIN, LOW);
  digitalWrite(SCK, LOW);

  digitalWrite(DIN, HIGH);
  digitalWrite(SCK, HIGH);
  shiftOut(DIN, SCK, MSBFIRST, 0x02); // Display the number 2
  digitalWrite(DIN, LOW);
  digitalWrite(SCK, LOW);

  digitalWrite(DIN, HIGH);
  digitalWrite(SCK, HIGH);
  shiftOut(DIN, SCK, MSBFIRST, 0x03); // Display the number 3
  digitalWrite(DIN, LOW);
  digitalWrite(SCK, LOW);

  digitalWrite(DIN, HIGH);
  digitalWrite(SCK, HIGH);
  shiftOut(DIN, SCK, MSBFIRST, 0x04); // Display the number 4
  digitalWrite(DIN, LOW);
  digitalWrite(SCK, LOW);

  // Disable the MAX72044B+
  digitalWrite(CS, HIGH);
}

 

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess