EN
  • EN
  • DE

TPS2223APWP

Part No TPS2223APWP
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR INTRFACE SWITCH 24-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Win Source Part Number 055468-TPS2223APWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2223APWP CAD Model

Description

The TPS2223APWP is a versatile and robust Power Distribution Switch designed by Texas Instruments, engineered to manage power distribution in applications that require multiple power switches. This integrated circuit is specifically built to handle the distribution and protection of power in systems with dual-slot PC Card interfaces, although its applications can extend to other areas where power management is crucial.

Key Features

  • Dual-Slot Power Switching: The TPS2223APWP can independently control the power distribution to two slots, making it ideal for systems that need selective power management.
  • Programmable Current Limiting: This device offers the advantage of programmable current limits, ensuring that each slot is protected against overcurrent conditions.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the TPS2223APWP protects itself and the system from damage due to excessive heat.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at safe voltage levels, preventing malfunctions caused by undervoltage conditions.

Technical Specifications

  • Package: The TPS2223APWP comes in a 24-Pin HTSSOP package, offering a compact footprint for space-constrained applications.
  • Input Voltage Range: It operates with an input voltage range of 2.7V to 5.5V, accommodating various power supply standards.
  • Power Distribution: Designed for dual-slot applications, it can handle 0.5A continuous current in each slot with the ability to extend up to 1A under limited time conditions.
  • Interface: The switch is controlled via a simple logic interface, allowing for easy integration into system designs.

Applications

The TPS2223APWP is primarily used in systems with PC Card slots, such as laptops and embedded systems. However, its reliable power switching capabilities make it suitable for a wide range of applications, including USB hubs, docking stations, and other hot-swap environments.

Quality and Reliability

As with all Texas Instruments products, the TPS2223APWP is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. The device is also supported by Texas Instruments' comprehensive technical documentation and customer support services.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9625 $51.0250
63+ $1.6103 $101.4489
97+ $1.5600 $151.3200
133+ $1.5097 $200.7901
172+ $1.4593 $250.9996
230+ $1.3084 $300.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess