EN
  • EN
  • DE

LT3506EDHD#TRPBF

Part No LT3506EDHD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.6A DL 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3.6V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 23.25V
Output Current 1.6A
Frequency - Switching 575kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-DFN (5x4)
Win Source Part Number 130722-LT3506EDHD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3506EDHD#TRPBF CAD Model

Description

Product Overview: LT3506EDHD#TRPBF

The LT3506EDHD#TRPBF is a highly versatile and efficient multi-channel DC/DC converter designed and manufactured by Linear Technology. This integrated circuit is engineered to meet the rigorous demands of complex power management tasks within a compact and reliable package. Its robust design makes it an ideal choice for portable, automotive, and industrial applications where space is at a premium and performance is non-negotiable.

Key Features

  • Triple Output Regulator: The LT3506EDHD#TRPBF features three independent output channels, each capable of delivering a regulated voltage, which allows for simultaneous power supply to multiple components or systems within a device.
  • Wide Input Voltage Range: This product supports a wide input voltage range, accommodating variations in power supply and ensuring consistent operation even under fluctuating input conditions.
  • High Efficiency: With an emphasis on power conservation, the LT3506EDHD#TRPBF is designed to maximize efficiency, reducing heat generation and extending battery life in portable applications.
  • Adjustable Switching Frequency: The switching frequency of the converter can be adjusted, which provides design flexibility and allows optimization for various inductor sizes and efficiency requirements.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system against overheating and ensuring long-term reliability.
  • Robust Packaging: Housed in a 16-lead DFN package, the LT3506EDHD#TRPBF is designed for thermal efficiency and minimal footprint on the printed circuit board (PCB).

Applications

The LT3506EDHD#TRPBF is suitable for a diverse array of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Instrumentation
  • Point-of-Load Applications
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT3506EDHD#TRPBF is no exception. Each unit is rigorously tested to ensure it meets the highest standards for performance and durability. With this product, designers and engineers can confidently create power management solutions that stand the test of time and operate efficiently under a wide range of conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8836 $58.8360
24+ $4.8279 $115.8696
38+ $4.6766 $177.7108
52+ $4.5253 $235.3156
66+ $4.3751 $288.7566
89+ $3.9224 $349.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess