EN
  • EN
  • DE

MAX1907AETL

Part No MAX1907AETL
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description QUICK-PWM  MASTER CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series Quick-PWM™
Package Bulk
Product Status Active
Applications Controller, Intel Pentium® IMVP-IV, IMVP+
Voltage - Input 28V
Number of Outputs 1
Voltage - Output 0.7V ~ 1.708V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Base Product Number MAX1907
Standard Package 24 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 209317-MAX1907AETL
Ultra Librarian 3D Model Ultra Librarian MAX1907AETL CAD Model

Description

The MAX1907AETL from Maxim Integrated is a highly sophisticated and efficient integrated circuit designed for the charging of laptop batteries. This advanced charger IC is engineered to provide a reliable and safe charging solution, making it an ideal choice for portable computing devices that require consistent and long-lasting power.

Key Features:

  • Multi-Chemistry Battery Support: The MAX1907AETL is compatible with a wide range of battery chemistries, including Lithium-Ion (Li-Ion), Lithium Polymer (Li-Poly), and Nickel Metal Hydride (NiMH), ensuring versatility across different laptop models and battery types.
  • High-Efficiency Operation: This IC incorporates a high-efficiency charge pump and a synchronous rectifier for a buck topology, minimizing power loss during charging and maximizing battery life.
  • Smart Thermal Management: With an integrated thermal regulation feature, the MAX1907AETL prevents overheating by adjusting the charge current based on the device’s temperature, ensuring safe operation even under high power demands.
  • Accurate Current Sensing: The device includes high-accuracy current-sense amplifiers that provide precise control over the charging process, enhancing the overall safety and longevity of the battery.
  • Programmable Charge Parameters: Users can program various parameters such as charge current, charge voltage, and end-of-charge current, allowing for a customized charging profile tailored to specific battery requirements.
  • Compact Design: Housed in a thin QFN package, the MAX1907AETL saves valuable board space and is suitable for the sleek and compact designs of modern laptops.

Applications:

The MAX1907AETL is primarily used in laptop computers but is also suitable for other portable devices that utilize rechargeable batteries. Its robust feature set ensures that it can meet the stringent requirements of power management in complex, portable electronic systems.

Conclusion:

Maxim Integrated's MAX1907AETL stands out as a premier solution for laptop battery charging, offering a blend of efficiency, precision, and versatility. Its ability to adapt to various battery chemistries and its programmable features make it a top choice for designers and manufacturers seeking to enhance the user experience by ensuring long battery life and safe, reliable operation.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3573 $58.8584
20+ $6.0367 $120.7340
30+ $5.8482 $175.4460
41+ $5.6595 $232.0395
53+ $5.4708 $289.9524
71+ $4.9048 $348.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,370 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess