EN
  • EN
  • DE

LTC2910IDHC

Part No LTC2910IDHC
Manufacturer Linear Technology
Description Octal Positive/Negative Voltage Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208623-LTC2910IDHC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2910IDHC CAD Model

Description

LTC2910IDHC - High Voltage Octal Supervisor with Serial Interface

The LTC2910IDHC from Linear Technology is a versatile, high voltage octal supervisor designed to monitor up to eight supply voltages. This advanced monitoring IC is engineered to ensure that systems remain within their specified voltage thresholds, thereby providing a reliable safeguard against power supply failures or anomalies. The LTC2910IDHC is an ideal solution for complex systems where multiple voltages need to be supervised simultaneously, such as in servers, networking equipment, and industrial applications.

Key Features:

  • Multiple Voltage Monitoring: Capable of monitoring up to eight voltages, this supervisor IC provides comprehensive coverage for a wide range of power supply configurations.
  • Adjustable Thresholds: Each of the eight inputs can have their thresholds set via external resistors, allowing for precise voltage supervision tailored to specific system requirements.
  • Serial Interface: The device includes an I²C/SMBus compatible serial interface, enabling easy communication and configuration within a digital system.
  • High Voltage Capability: It can handle a wide input voltage range, making it suitable for high voltage applications.
  • Compact Package: The LTC2910IDHC comes in a small 16-lead DFN package, allowing for efficient use of board space in space-constrained applications.
  • Robust Protection Features: The IC includes overvoltage and undervoltage lockout features, ensuring that the system is protected against potentially damaging voltage excursions.

Applications:

  • Server and Data Storage Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Power Management Systems

The LTC2910IDHC's combination of high voltage monitoring capabilities, adjustable thresholds, and a convenient serial interface make it a powerful tool for managing the power requirements of sophisticated electronic systems. Its robust feature set ensures that it can meet the demands of critical applications where power stability and reliability are paramount. With the LTC2910IDHC, system designers can rest assured that their power supplies are being monitored with precision and accuracy, contributing to the overall stability and safety of their electronic systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4220 $59.3760
19+ $6.0903 $115.7157
30+ $5.8997 $176.9910
41+ $5.7092 $234.0772
53+ $5.5186 $292.4858
71+ $4.9480 $351.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess