EN
  • EN
  • DE

CD4012BM96

Part No CD4012BM96
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14-SOIC / NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Operating Supply Voltage 3 V ~ 18 V
Maximum Quiescent Current 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V ~ 4 V
Logic Level - High 3.5 V ~ 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 771337-CD4012BM96
Popularity Medium
Supply and Demand Status Limited
Family Name CD4012
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4012BM96 CAD Model

Description

The CD4012BM96 is a high-performance CMOS Dual 4-Input NAND Gate integrated circuit manufactured by Texas Instruments. This IC is part of the 4000 series CMOS logic family and is known for its robust functionality and reliable performance in a wide range of electronic applications.

Key Features

  • Logic Type: Dual 4-Input NAND Gate
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to +125°C
  • Output Current: ±6.8 mA
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Propagation Delay Time: 60ns at 10V
  • Logic Level - Low: 0.5V or less at VDD = 5V
  • Logic Level - High: 4.5V minimum at VDD = 18V

Applications

The CD4012BM96 is suitable for various applications that require logical operations. It is commonly used in systems where signal gating, logic level conversion, or binary addition is needed. Applications include, but are not limited to, logic circuits, computer logic, instrumentation, function generators, and digital signal processing.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD4012BM96 is no exception. This IC is designed to meet the stringent requirements of the industrial and commercial markets. It is fabricated with high-grade materials to ensure maximum reliability and a long operational life under a range of environmental conditions.

Environmental and Regulatory Compliance

The CD4012BM96 is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from environmentally harmful materials. Texas Instruments also adheres to industry standards for quality and reliability, making this product a safe and responsible choice for manufacturers and designers.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess