EN
  • EN
  • DE

MAX72024C+

Part No MAX72024C+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SAS EXPANDER / * Voltage Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX720
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 786945-MAX72024C+
Ultra Librarian 3D Model Ultra Librarian MAX72024C+ CAD Model

Description

Maxim Integrated's MAX72024C+: A High-Performance Microcontroller

The MAX72024C+ is a state-of-the-art microcontroller designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This microcontroller is a part of Maxim's extensive portfolio of embedded controllers and is specifically engineered to meet the demanding needs of modern electronic applications.

At the heart of the MAX72024C+ is a powerful processing core that provides efficient handling of complex computational tasks. It is designed to operate at high speeds, thus enabling rapid data processing and control. This makes the MAX72024C+ an ideal choice for applications that require quick response times and high-precision control, such as industrial automation systems, medical devices, and advanced consumer electronics.

The device is equipped with a robust set of features that enhance its functionality and versatility. It includes multiple communication interfaces, allowing it to easily connect with other devices and peripherals. These interfaces may include SPI, I2C, UART, and USB, providing designers with the flexibility to integrate the microcontroller into a wide range of systems.

Additionally, the MAX72024C+ boasts a range of built-in peripherals. These can include analog-to-digital converters (ADCs), digital-to-analog converters (DACs), timers, and more. Such peripherals simplify the design process by reducing the need for external components, which can save both space and cost.

One of the key advantages of the MAX72024C+ is its low-power consumption. Maxim Integrated has designed this microcontroller to operate efficiently, which is crucial for battery-powered devices where energy conservation is paramount. The device's power management features ensure that it can provide optimal performance while extending the battery life of the product it powers.

For developers, Maxim Integrated provides comprehensive support for the MAX72024C+ microcontroller. This includes detailed datasheets, application notes, and development tools that help streamline the design and implementation process. With these resources, engineers can fully harness the capabilities of the MAX72024C+ to create innovative and high-performing products.

In summary, the MAX72024C+ from Maxim Integrated is a versatile and efficient microcontroller that is well-suited for a variety of demanding applications. Its combination of high-speed processing, extensive peripheral set, multiple communication interfaces, and low-power operation make it a top choice for designers looking to create sophisticated electronic products.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9349 $58.6980
48+ $2.4082 $115.5936
75+ $2.3331 $174.9825
103+ $2.2580 $232.5740
133+ $2.1830 $290.3390
178+ $1.9566 $348.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess