Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 130μA
CMRR, PSRR (Typ) 66dB CMRR, 70dB PSRR
Propagation Delay (Max) 80ns
Hysteresis 5mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 092932-MCP6561T-E/LT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6561T-E/LT CAD Model

Description

Microchip Technology's MCP6561T-E/LT Comparator

The MCP6561T-E/LT is a high-performance, low-power comparator manufactured by Microchip Technology, renowned for its precision electronic components. This comparator is designed to provide a reliable solution for applications requiring voltage level detection and signal conditioning with minimal power consumption.

Key Features

  • Supply Voltage Range: The device operates from a single 2.5V to 5.5V power supply, making it suitable for both 3.3V and 5V systems.
  • Low Quiescent Current: With a typical quiescent current of just 1 µA, the MCP6561T-E/LT is ideal for battery-powered and portable applications where power efficiency is critical.
  • Propagation Delay: The device features a fast propagation delay of typically 4 µs, providing quick response times for high-speed signal processing.
  • Push-Pull Output: Its push-pull output stage eliminates the need for an external pull-up resistor and allows for direct interfacing with TTL and CMOS logic.
  • Input Offset Voltage: The MCP6561T-E/LT boasts a low input offset voltage, which enhances its accuracy in precision applications.
  • Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Package Options: The comparator is available in a small 5-pin SC-70 package, which is ideal for space-constrained applications.

Applications

The versatility of the MCP6561T-E/LT allows it to be used in a wide array of applications, including:

  • Battery monitoring
  • Window detectors
  • Signal wave-shaping
  • IR receivers
  • Threshold detection
  • Portable instrumentation

The MCP6561T-E/LT from Microchip Technology is a testament to the company's commitment to providing high-quality, precision-engineered solutions to meet the needs of modern electronic systems. Whether you are designing a simple voltage level detector or a complex signal processing circuit, the MCP6561T-E/LT offers a reliable and power-efficient option.

You May Also Be Interested in

Maxim Integrated
Comparator Quad 16.5V/16.8V 24-Pin PDIP N / IC COMP QUAD PROGR THRES 24-DIP
Lowest to $6.7950
ECAD model for MAX516BCNG+
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to $0.3859
ECAD model for MCP6561T-E/LT
Maxim Integrated
Comparator Dual R-R I/O ±2.75V/5.5V 8-Pin SOIC N T/R / IC COMPARATOR DUAL R-R 8-SOIC
Need more? Email Us
ECAD model for MAX989ESA-T
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to $0.3706
ECAD model for MCP6541T-I/OT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3859 $50.1670
320+ $0.3166 $101.3120
490+ $0.3067 $150.2830
675+ $0.2968 $200.3400
875+ $0.2870 $251.1250
1,170+ $0.2573 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 191,866 pieces
MOQ: 130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention