EN
  • EN
  • DE

LM111CN

Part No LM111CN
Manufacturer Texas Instruments
Catalog Linear - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Texas Instruments
Win Source Part Number 298319-LM111CN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM111CN CAD Model

Description

The LM111CN is a high-performance voltage comparator product from Texas Instruments, a renowned American technology company.

  • Operating Voltage: ±15V down to a single 5V logic supply
  • Differential Input Voltage Range: Equal to the power supply voltage
  • Input Offset Voltage Specification: 2.0 mV max for two comparators
  • Response Time: Within nanoseconds
  • Common-Mode Rejection Ratio (CMRR): High
  • Operating Temperature: 0°C to 70°C
  • Package: 14-pin PDIP
  • Logic System Compatibility: Compatible with all forms of logic systems
  • Strobe Capability: Offers strobe capability

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NEC
Lowest to $1.5246
NJR Corporation/NJRC
Lowest to $7.0051
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NJR Corporation/NJRC
Need more? Email Us
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess